Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.88
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.70
|
2,048
in stock
|
Buy Now | |
Newark Electronics
from US$1.88
|
2,048
in stock
|
Buy Now | |
element14
from US$2.26
|
2,048
in stock
|
Buy Now | |
Future Electronics
from US$2.01
|
-
|
Buy Now | |
Avnet America
from US$2.51
|
-
|
Buy Now | |
RS Americas
from US$3.00
|
-
|
Buy Now | |
TTI Europe
from US$2.42
|
-
|
Buy Now |
Package | DIP6 |
---|---|
Voltage Type | AC/DC |
Load Voltage [ VL ] (VL) | 350 V |
Continuous Load Current (IL) | 0.13 A |
I/O Isolation Voltage (Viso) | 1,500 Vrms |
Terminal Type | Surface-mount terminal |
Packing Quantity | Tape and reel packing style (Z) |
Product Name | GE 1 Form A |
Type | GE |
LED Forward Current (IF) | 50 mA |
LED Reverse Voltage (VR) | 5 V |
Peak Forward Current (IFP) | 1 A |
Power Dissipation (Pin) | 75 mW |
Peak Load Current (Ipeak) | 0.4 A |
Power Dissipation (Pout) | 500 mW |
Total Power Dissipation (Pt) | 550 mW |
Ambient Temperature: Operating (Topr) | -40 to +85°C -40 to +185°F |
Ambient Temperature: Storage (Tstg) | -40 to +100°C -40 to +212°F |
LED Operate Current (Typical) | 1.1 mA |
LED Operate Current (Maximum) | 3.0 mA |
LED Turn Off Current (Typical) | 1.0 mA |
LED Turn Off Current (Minimum) | 0.3 mA |
LED Dropout Voltage (Typical) (VF) | 1.25 V |
LED Dropout Voltage (Maximum) (VF) | 1.5 V |
On Resistance (Typical) (Ron) | 23 ohm |
On Resistance (Maximum) (Ron) | 35 ohm |
Off State Leakage Current (Maximum) (ILeak) | 1μA |
Over Current Protection | Nothing |
Turn On Time (Typical) | 0.5 ms |
Turn Off Time (Typical) | 0.05 ms |
I/O Capacitance (Typical) (Ciso) | 0.8 pF |
I/O Capacitance (Maximum) (Ciso) | 1.5 pF |
Initial I/O Isolation Resistance (Minimum) (Riso) | 1,000 M ohm |
Contact Arrangement | 1 Form A |
External Dimensions | |
Recommended Mounting Pad (Top View) |
Mosfet Relay, Spst-No, 0.13A, 350V, Smd | Newark Electronics |
MOSFET RELAY, SPST-NO, 0.13A, 350V, SMD | element14 |
AQV Photomos Series 130 mA 350 V 35 Ohm SMT 1 Channel Solid State Relay - DIP-6 | Future Electronics |
Relay SSR 3mA 1.5V DC-IN 130mA 350V AC/DC-OUT 6-Pin DIP Surface Mount T/R | Avnet America |
PhotoMOSPhotoMOS GE 1 Form A (DIP6-pin type) | Panasonic Electronic Components AQV210EAZ | RS Americas |
PHOTOMOS SIGNAL RELAY 350V SMD | TTI Europe |
Where can I find additional details, specifications and documents for a AQV210EAZ?
Additional datasheets, footprints and schematics for AQV210EAZ are listed on our Part Details page. You can also find images and similar parts to AQV210EAZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AQV210EAZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AQV210EAZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AQV210EAZ fall under?
The AQV210EAZ is listed under Relays & Contactors > Semiconductor Relays > PhotoMOS® > PhotoMOS GE 1 Form A (DIP6-pin type).
Can I view similar or alternative parts?
You can view similar parts to AQV210EAZ when available in the PhotoMOS GE 1 Form A (DIP6-pin type) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AQV210EAZ you can contact the distributor directly for product support, shipping queries etc.
Is the AQV210EAZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AQV210EAZ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for AQV210EAZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AQV210EAZ often in real-time on the comparison pages.
What if I can't find stock of AQV210EAZ?
You can fill out our help required form which you can use to request a quote for AQV210EAZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.