Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.81
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.31
|
230
in stock
|
Buy Now | |
Future Electronics
from US$1.81
|
6,517
in stock
|
Buy Now | |
Relay Specialties
from US$1.86
|
121
in stock
|
Buy Now | |
Newark Electronics
from US$1.99
|
41
in stock
|
Buy Now | |
element14
from US$2.14
|
41
in stock
|
Buy Now | |
Farnell
from US$2.01
|
41
in stock
|
Buy Now | |
Avnet America
from US$2.51
|
-
|
Buy Now | |
RS Americas
from US$2.57
|
-
|
Buy Now | |
TTI Europe
from US$1.81
|
-
|
Buy Now |
Package | DIP6 |
---|---|
Voltage Type | AC/DC |
Load Voltage [ VL ] (VL) | 350 V |
Continuous Load Current (IL) | 0.13 A |
I/O Isolation Voltage (Viso) | 1,500 Vrms |
Terminal Type | Through hole terminal |
Packing Quantity | Tube packing style |
Product Name | GE 1 Form A |
Type | GE |
LED Forward Current (IF) | 50 mA |
LED Reverse Voltage (VR) | 5 V |
Peak Forward Current (IFP) | 1 A |
Power Dissipation (Pin) | 75 mW |
Peak Load Current (Ipeak) | 0.4 A |
Power Dissipation (Pout) | 500 mW |
Total Power Dissipation (Pt) | 550 mW |
Ambient Temperature: Operating (Topr) | -40 to +85°C -40 to +185°F |
Ambient Temperature: Storage (Tstg) | -40 to +100°C -40 to +212°F |
LED Operate Current (Typical) | 1.1 mA |
LED Operate Current (Maximum) | 3.0 mA |
LED Turn Off Current (Typical) | 1.0 mA |
LED Turn Off Current (Minimum) | 0.3 mA |
LED Dropout Voltage (Typical) (VF) | 1.25 V |
LED Dropout Voltage (Maximum) (VF) | 1.5 V |
On Resistance (Typical) (Ron) | 23 ohm |
On Resistance (Maximum) (Ron) | 35 ohm |
Off State Leakage Current (Maximum) (ILeak) | 1μA |
Over Current Protection | Nothing |
Turn On Time (Typical) | 0.5 ms |
Turn Off Time (Typical) | 0.05 ms |
I/O Capacitance (Typical) (Ciso) | 0.8 pF |
I/O Capacitance (Maximum) (Ciso) | 1.5 pF |
Initial I/O Isolation Resistance (Minimum) (Riso) | 1,000 M ohm |
Contact Arrangement | 1 Form A |
External Dimensions | |
PC Board Pattern (Bottom View) |
AQV Photomos Series 130 mA 350 V 35 Ohm 1 Channel Solid State Relay - DIP-6 | Future Electronics |
RELAY AQV210E | RS |
PANASONIC EW/AROMAT PHOTOMOS ( | Relay Specialties |
Mosfet Relay, Spst-No, 0.13A, 350V, Tht Rohs Compliant: Yes |Panasonic AQV210E | Newark Electronics |
MOSFET RELAY, SPST-NO, 0.13A, 350V, THT | element14 |
MOSFET Relay, SPST-NO (1 Form A), AC / DC, 350 V, 130 mA, DIP-6, Through Hole | Avnet America |
Relay, 130 mA (Output Load), 360 V (Output Load), Tube, 3 V (LED), Through-Hole | Panasonic Electronic Components AQV210E | RS Americas |
PHOTOMOS SIGNAL RELAY 350V PCB | TTI Europe |
Where can I find additional details, specifications and documents for a AQV210E?
Additional datasheets, footprints and schematics for AQV210E are listed on our Part Details page. You can also find images and similar parts to AQV210E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AQV210E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AQV210E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AQV210E fall under?
The AQV210E is listed under Relays & Contactors > Semiconductor Relays > PhotoMOS® > PhotoMOS GE 1 Form A (DIP6-pin type).
Can I view similar or alternative parts?
You can view similar parts to AQV210E when available in the PhotoMOS GE 1 Form A (DIP6-pin type) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AQV210E you can contact the distributor directly for product support, shipping queries etc.
Is the AQV210E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AQV210E have stock available?
Authorised distributors including Future Electronics, RS, Relay Specialties, Newark Electronics and element14 have stock available or on a lead time for AQV210E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AQV210E often in real-time on the comparison pages.
What if I can't find stock of AQV210E?
You can fill out our help required form which you can use to request a quote for AQV210E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.