Package | DIP6 |
---|---|
Voltage Type | AC/DC |
Load Voltage [ VL ] (VL) | 350 V |
Continuous Load Current (IL) | Max.: 0.13 A |
I/O Isolation Voltage (Viso) | 1,500 Vrms |
Terminal Type | Through hole terminal |
Packing Quantity | Tube packing style |
Product Name | GU 1 Form A |
Type | GU |
LED Forward Current (IF) | 50 mA |
LED Reverse Voltage (VR) | 5 V |
Peak Forward Current (IFP) | 1 A |
Power Dissipation (Pin) | 75 mW |
Peak Load Current (Ipeak) | 0.4 A |
Power Dissipation (Pout) | 500 mW |
Total Power Dissipation (Pt) | 550 mW |
Ambient Temperature: Operating (Topr) | -40 to +85°C |
Ambient Temperature: Storage (Tstg) | -40 to +100°C |
LED Operate Current (Typical) | 1 mA |
LED Operate Current (Maximum) | 3 mA |
LED Turn Off Current (Minimum) | 0.4 mA |
LED Turn Off Current (Typical) | 0.79 mA |
LED Dropout Voltage (Typical) (VF) | 1.25 V |
LED Dropout Voltage (Maximum) (VF) | 1.5 V |
On Resistance (Typical) (Ron) | 23 ohm |
On Resistance (Maximum) (Ron) | 35 ohm |
Off State Leakage Current (Maximum) (ILeak) | 1μA |
Over Current Protection | Nothing |
Turn On Time (Typical) | 0.25 ms |
Turn On Time (Maximum) | 0.5 ms |
Turn Off Time (Typical) | 0.05 ms |
Turn Off Time (Maximum) | 0.2 ms |
I/O Capacitance (Typical) (Ciso) | 0.8 pF |
I/O Capacitance (Maximum) (Ciso) | 1.5 pF |
Initial I/O Isolation Resistance (Minimum) (Riso) | 1,000 M ohm |
LED Current (IF) | Min.: 5 mA, Max.: 30 mA |
Load Voltage (VL) | Max.: 280 V |
Contact Arrangement | 1 Form A |
External Dimensions | |
PC Board Pattern (Bottom View) | |
Load current | 130 mA |
Junction temperature (Tj) | 125°C |
Photomos Relay, 350V, 130Ma | Newark Electronics |
AQV21 Series SPST 130 mA 350 V 35 Ohm 1 Channel Solid State Relay - DIP-6 | Future Electronics |
Relay SSR 50mA 1.5V DC-IN 0.17A 350V AC/DC-OUT 6-Pin DIP Tube | Avnet America |
PhotoMOSPhotoMOS GU 1 Form A (DIP6-pin type) | Panasonic Electronic Components AQV210 | RS Americas |
MOSFET RELAY, SPST-NO, 0.13A, 350V, THT | element14 |
PHOTOMOS SIGNAL RELAY 350V PCB | TTI Europe |
Where can I find additional details, specifications and documents for a AQV210?
Additional datasheets, footprints and schematics for AQV210 are listed on our Part Details page. You can also find images and similar parts to AQV210 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AQV210 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AQV210 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AQV210 fall under?
The AQV210 is listed under Relays & Contactors > Semiconductor Relays > PhotoMOS® > PhotoMOS GU 1 Form A (DIP6-pin type).
Can I view similar or alternative parts?
You can view similar parts to AQV210 when available in the PhotoMOS GU 1 Form A (DIP6-pin type) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AQV210 you can contact the distributor directly for product support, shipping queries etc.
Is the AQV210 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AQV210 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for AQV210.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AQV210 often in real-time on the comparison pages.
What if I can't find stock of AQV210?
You can fill out our help required form which you can use to request a quote for AQV210 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.