AQV201 Semiconductor Relays by Panasonic


Where to Buy

Prices starting from US$4.51

Distributor Stock
Logo for Farnell
Farnell
from US$5.37
No stock
Buy Now
Logo for CoreStaff
CoreStaff
from US$7.13
20
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$4.51
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$6.81
-
Buy Now
Logo for Avnet America
Avnet America
from US$5.06
-
Buy Now
Logo for RS Americas
RS Americas
from US$6.10
-
Buy Now
Logo for element14
element14
from US$5.64
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$4.82
-
Buy Now

Specifications

Package DIP6
Voltage Type AC/DC
Load Voltage [ VL ] (VL) 40 V
Continuous Load Current (IL) Max.: 0.5 A
I/O Isolation Voltage (Viso) 1,500 Vrms
Terminal Type Through hole terminal
Packing Quantity Tube packing style
Product Name HF 1 Form A
Type HF
LED Forward Current (IF) 50 mA
LED Reverse Voltage (VR) 10 V
Peak Forward Current (IFP) 1 A
Power Dissipation (Pin) 150 mW
Peak Load Current (Ipeak) 1.8 A
Power Dissipation (Pout) 360 mW
Total Power Dissipation (Pt) 410 mW
Ambient Temperature: Operating (Topr) -40 to +85°C
Ambient Temperature: Storage (Tstg) -40 to +100°C
LED Operate Current (Typical) 2.4 mA
LED Operate Current (Maximum) 5 mA
LED Turn Off Current (Minimum) 0.8 mA
LED Turn Off Current (Typical) 2.2 mA
LED Dropout Voltage (Typical) (VF) 2.3 V
LED Dropout Voltage (Maximum) (VF) 3 V
On Resistance (Typical) (Ron) 0.6 ohm
On Resistance (Maximum) (Ron) 1 ohm
Off State Leakage Current (Maximum) (ILeak) 1μA
Over Current Protection Nothing
Turn On Time (Typical) 0.38 ms
Turn On Time (Maximum) 1 ms
Turn Off Time (Typical) 0.08 ms
Turn Off Time (Maximum) 1 ms
I/O Capacitance (Typical) (Ciso) 1.3 pF
I/O Capacitance (Maximum) (Ciso) 3 pF
Initial I/O Isolation Resistance (Minimum) (Riso) 1,000 M ohm
LED Current (IF) Min.: 10 mA, Max.: 30 mA
Load Voltage (VL) Max.: 32 V
Contact Arrangement 1 Form A
External Dimensions
PC Board Pattern (Bottom View)
Load current 500 mA
Junction temperature (Tj) 125°C

Alternative Descriptions

Ssr, Photo Mosfet, 40V, 500Ma | Newark Electronics
AQV20 Series SPST 0.5 A 40 VDC Through Hole Solid State Relay - DIP-6 | Future Electronics
Relay SSR 2.4mA 3V DC-IN 500mA 40V AC/DC-OUT 6-Pin DIP Through Hole Tube | Avnet America
Relay, 500 mA, 40 V, AC/DC, 6 V (LED Reverse), 1 uA (Max.) Off-State, -40 C | Panasonic Electronic Components AQV201 | RS Americas
MOSFET RELAY, SPST-NO, 0.5A, 40V, THT | element14
PHOTOMOS HF RELAY 40V .5A 1NO | TTI Europe


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AQV201?

Additional datasheets, footprints and schematics for AQV201 are listed on our Part Details page. You can also find images and similar parts to AQV201 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AQV201 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AQV201 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AQV201 fall under?

The AQV201 is listed under Relays & Contactors > Semiconductor Relays > PhotoMOS® > PhotoMOS HF 1 Form A.

Can I view similar or alternative parts?

You can view similar parts to AQV201 when available in the PhotoMOS HF 1 Form A range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AQV201 you can contact the distributor directly for product support, shipping queries etc.

Is the AQV201 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for AQV201 have stock available?

Authorised distributors including CoreStaff, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for AQV201.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AQV201 often in real-time on the comparison pages.

What if I can't find stock of AQV201?

You can fill out our help required form which you can use to request a quote for AQV201 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay