Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.68
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.39
|
651
in stock
|
Buy Now | |
Newark Electronics
from US$3.75
|
651
in stock
|
Buy Now | |
element14
from US$3.93
|
651
in stock
|
Buy Now | |
Future Electronics
from US$4.22
|
-
|
Buy Now | |
Avnet America
from US$3.65
|
-
|
Buy Now | |
RS Americas
from US$5.70
|
-
|
Buy Now | |
TTI Europe
from US$2.68
|
-
|
Buy Now |
Package | DIP6 |
---|---|
Voltage Type | DC |
Load Voltage [ VL ] (VL) | 60 V |
Continuous Load Current (IL) | Max.: 0.5 A |
I/O Isolation Voltage (Viso) | 1,500 Vrms |
Terminal Type | Surface-mount terminal |
Packing Quantity | Tape and reel packing style (X) |
Product Name | GU 1 Form A Short Circuit Protection |
Type | GU |
LED Forward Current (IF) | 50 mA |
LED Reverse Voltage (VR) | 5 V |
Peak Forward Current (IFP) | 1 A |
Power Dissipation (Pin) | 75 mW |
Power Dissipation (Pout) | 500 mW |
Total Power Dissipation (Pt) | 550 mW |
Ambient Temperature: Operating (Topr) | -40 to +85°C |
Ambient Temperature: Storage (Tstg) | -40 to +100°C |
LED Operate Current (Typical) | 0.8 mA |
LED Operate Current (Maximum) | 10 mA |
LED Turn Off Current (Minimum) | 0.3 mA |
LED Turn Off Current (Typical) | 0.7 mA |
LED Dropout Voltage (Typical) (VF) | 1.35 V |
LED Dropout Voltage (Maximum) (VF) | 1.5 V |
On Resistance (Typical) (Ron) | 0.55 ohm |
On Resistance (Maximum) (Ron) | 2.0 ohm |
Load Short Circuit Detection Voltage (Typical) (VLSHT) | 5 V |
Load Short Circuit Detection Voltage (Maximum) (VLSHT) | 7 V |
Off State Leakage Current (Maximum) (ILeak) | 1μA |
Over Current Protection | With short circuit protecting |
Turn On Time (Typical) | 2.0 ms |
Turn On Time (Maximum) | 5.0 ms |
Turn Off Time (Typical) | 0.1 ms |
Turn Off Time (Maximum) | 1.0 ms |
I/O Capacitance (Typical) (Ciso) | 0.8 pF |
I/O Capacitance (Maximum) (Ciso) | 1.5 pF |
Initial I/O Isolation Resistance (Minimum) (Riso) | 1,000 M ohm |
LED Current (IF) | Min.: 10 mA, Max.: 30 mA |
Load Voltage (VL) | Min.: 10 V, Max.: 48 V |
Contact Arrangement | 1 Form A |
External Dimensions | |
Recommended Mounting Pad (Top View) | |
Load current | 500 mA |
Junction temperature (Tj) | 125°C |
Mosfet Relay, Spst, 0.5A, 60V, Smd Rohs Compliant: Yes |Panasonic AQV112KLAX | Newark Electronics |
MOSFET RELAY, SPST, 0.5A, 60V, SMD | element14 |
Solid State Relays - PCB Mount 60v 500mA DIP Form A Norm-Open | Future Electronics |
Relay SSR 3mA 1.5V DC-IN 500mA 60V DC-OUT 6-Pin DIP Surface Mount T/R | Avnet America |
PhotoMOSPhotoMOS GU 1 Form A SCCR Protection | Panasonic Electronic Components AQV112KLAX | RS Americas |
SOLID STATE RELAY 60V 500MA | TTI Europe |
Where can I find additional details, specifications and documents for a AQV112KLAX?
Additional datasheets, footprints and schematics for AQV112KLAX are listed on our Part Details page. You can also find images and similar parts to AQV112KLAX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AQV112KLAX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AQV112KLAX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AQV112KLAX fall under?
The AQV112KLAX is listed under Relays & Contactors > Semiconductor Relays > PhotoMOS® > PhotoMOS GU 1 Form A Short Circuit Protection.
Can I view similar or alternative parts?
You can view similar parts to AQV112KLAX when available in the PhotoMOS GU 1 Form A Short Circuit Protection range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AQV112KLAX you can contact the distributor directly for product support, shipping queries etc.
Is the AQV112KLAX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AQV112KLAX have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for AQV112KLAX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AQV112KLAX often in real-time on the comparison pages.
What if I can't find stock of AQV112KLAX?
You can fill out our help required form which you can use to request a quote for AQV112KLAX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.