Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.06
|
57
in stock
|
Buy Now | |
Newark Electronics
from US$6.06
|
57
in stock
|
Buy Now | |
element14
from US$5.18
|
57
in stock
|
Buy Now | |
Future Electronics
from US$6.07
|
-
|
Buy Now | |
Avnet America
from US$4.50
|
-
|
Buy Now | |
RS Americas
from US$5.39
|
-
|
Buy Now | |
TTI Europe
from US$4.67
|
-
|
Buy Now |
Package | DIP6 |
---|---|
Voltage Type | DC |
Load Voltage [ VL ] (VL) | 60 V |
Continuous Load Current (IL) | Max.: 0.6 A |
I/O Isolation Voltage (Viso) | 1,500 Vrms |
Terminal Type | Surface-mount terminal |
Packing Quantity | Tube packing style |
Product Name | HF 1 Form A |
Type | HF |
LED Forward Current (IF) | 50 mA |
LED Reverse Voltage (VR) | 10 V |
Peak Forward Current (IFP) | 1 A |
Power Dissipation (Pin) | 150 mW |
Peak Load Current (Ipeak) | 1.5 A |
Power Dissipation (Pout) | 360 mW |
Total Power Dissipation (Pt) | 410 mW |
Ambient Temperature: Operating (Topr) | -40 to +85°C |
Ambient Temperature: Storage (Tstg) | -40 to +100°C |
LED Operate Current (Typical) | 2.3 mA |
LED Operate Current (Maximum) | 5 mA |
LED Turn Off Current (Minimum) | 0.8 mA |
LED Turn Off Current (Typical) | 2.2 mA |
LED Dropout Voltage (Typical) (VF) | 2.3 V |
LED Dropout Voltage (Maximum) (VF) | 3 V |
On Resistance (Typical) (Ron) | 0.37 ohm |
On Resistance (Maximum) (Ron) | 0.7 ohm |
Off State Leakage Current (Maximum) (ILeak) | 1μA |
Over Current Protection | Nothing |
Turn On Time (Typical) | 0.22 ms |
Turn On Time (Maximum) | 1 ms |
Turn Off Time (Typical) | 0.07 ms |
Turn Off Time (Maximum) | 1 ms |
I/O Capacitance (Typical) (Ciso) | 1.3 pF |
I/O Capacitance (Maximum) (Ciso) | 3 pF |
Initial I/O Isolation Resistance (Minimum) (Riso) | 1,000 M ohm |
LED Current (IF) | Min.: 10 mA, Max.: 30 mA |
Load Voltage (VL) | Max.: 48 V |
Contact Arrangement | 1 Form A |
External Dimensions | |
Recommended Mounting Pad (Top View) | |
Load current | 600 mA |
Junction temperature (Tj) | 125°C |
Mosfet Relay, Spst-No, 0.6A, 60V, Smd Rohs Compliant: Yes |Panasonic AQV102A | Newark Electronics |
MOSFET RELAY, SPST-NO, 0.6A, 60V, SMD | element14 |
AQV10 Series SPST 0.6 A 60 VDC Surface Mount Solid State Relay - DIP-6 | Future Electronics |
Relay SSR 50mA 3V DC-IN 1.5A 60V DC-OUT 6-Pin PDIP SMD Tube | Avnet America |
PhotoMOSPhotoMOS HF 1 Form A | Panasonic Electronic Components AQV102A | RS Americas |
PHOTOMOS SIGNAL RELAY 60V SMD | TTI Europe |
Where can I find additional details, specifications and documents for a AQV-102A?
Additional datasheets, footprints and schematics for AQV-102A are listed on our Part Details page. You can also find images and similar parts to AQV-102A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AQV-102A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AQV-102A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AQV-102A fall under?
The AQV-102A is listed under Relays & Contactors > Semiconductor Relays > PhotoMOS® > PhotoMOS HF 1 Form A.
Can I view similar or alternative parts?
You can view similar parts to AQV-102A when available in the PhotoMOS HF 1 Form A range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AQV-102A you can contact the distributor directly for product support, shipping queries etc.
Is the AQV-102A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AQV-102A have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for AQV-102A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AQV-102A often in real-time on the comparison pages.
What if I can't find stock of AQV-102A?
You can fill out our help required form which you can use to request a quote for AQV-102A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.