AQV102 Semiconductor Relays by Panasonic


Where to Buy

Prices starting from US$2.88

Distributor Stock
Logo for Farnell
Farnell
from US$4.89
40
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$4.84
40
in stock
Buy Now
Logo for element14
element14
from US$5.15
40
in stock
Buy Now
Logo for Relay Specialties
Relay Specialties
from US$2.88
40
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$5.81
-
Buy Now
Logo for Avnet America
Avnet America
from US$4.50
-
Buy Now
Logo for RS Americas
RS Americas
from US$5.44
-
Buy Now
Logo for Distrelec
Distrelec
from US$5.27
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$4.66
-
Buy Now

Specifications

Package DIP6
Voltage Type DC
Load Voltage [ VL ] (VL) 60 V
Continuous Load Current (IL) Max.: 0.6 A
I/O Isolation Voltage (Viso) 1,500 Vrms
Terminal Type Through hole terminal
Packing Quantity Tube packing style
Product Name HF 1 Form A
Type HF
LED Forward Current (IF) 50 mA
LED Reverse Voltage (VR) 10 V
Peak Forward Current (IFP) 1 A
Power Dissipation (Pin) 150 mW
Peak Load Current (Ipeak) 1.5 A
Power Dissipation (Pout) 360 mW
Total Power Dissipation (Pt) 410 mW
Ambient Temperature: Operating (Topr) -40 to +85°C
Ambient Temperature: Storage (Tstg) -40 to +100°C
LED Operate Current (Typical) 2.3 mA
LED Operate Current (Maximum) 5 mA
LED Turn Off Current (Minimum) 0.8 mA
LED Turn Off Current (Typical) 2.2 mA
LED Dropout Voltage (Typical) (VF) 2.3 V
LED Dropout Voltage (Maximum) (VF) 3 V
On Resistance (Typical) (Ron) 0.37 ohm
On Resistance (Maximum) (Ron) 0.7 ohm
Off State Leakage Current (Maximum) (ILeak) 1μA
Over Current Protection Nothing
Turn On Time (Typical) 0.22 ms
Turn On Time (Maximum) 1 ms
Turn Off Time (Typical) 0.07 ms
Turn Off Time (Maximum) 1 ms
I/O Capacitance (Typical) (Ciso) 1.3 pF
I/O Capacitance (Maximum) (Ciso) 3 pF
Initial I/O Isolation Resistance (Minimum) (Riso) 1,000 M ohm
LED Current (IF) Min.: 10 mA, Max.: 30 mA
Load Voltage (VL) Max.: 48 V
Contact Arrangement 1 Form A
External Dimensions
PC Board Pattern (Bottom View)
Load current 600 mA
Junction temperature (Tj) 125°C

Alternative Descriptions

Mosfet Relay, Spst-No, 0.6A, 60V, Tht Rohs Compliant: Yes |Panasonic AQV102 | Newark Electronics
MOSFET RELAY, SPST-NO, 0.6A, 60V, THT | element14
PANASONIC EW/AROMAT PHOTOMOS ( | Relay Specialties
AQV10 Series SPST 0.6 A 60 VDC Through Hole Solid State Relay - DIP-6 | Future Electronics
Relay SSR 50mA 3V DC-IN 1.5A 60V DC-OUT 6-Pin DIP Tube | Avnet America
PhotoMOSPhotoMOS HF 1 Form A | Panasonic Electronic Components AQV102 | RS Americas
Panasonic PhotoMOS Relay PhotoMOS AQV, DIP-6, 1NO, 60V, 600mA | Distrelec
PHOTOMOS HF RELAY 60V .5A 1NO | TTI Europe


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AQV102?

Additional datasheets, footprints and schematics for AQV102 are listed on our Part Details page. You can also find images and similar parts to AQV102 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AQV102 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AQV102 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AQV102 fall under?

The AQV102 is listed under Relays & Contactors > Semiconductor Relays > PhotoMOS® > PhotoMOS HF 1 Form A.

Can I view similar or alternative parts?

You can view similar parts to AQV102 when available in the PhotoMOS HF 1 Form A range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AQV102 you can contact the distributor directly for product support, shipping queries etc.

Is the AQV102 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for AQV102 have stock available?

Authorised distributors including Newark Electronics, element14, Relay Specialties, Farnell and Future Electronics have stock available or on a lead time for AQV102.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AQV102 often in real-time on the comparison pages.

What if I can't find stock of AQV102?

You can fill out our help required form which you can use to request a quote for AQV102 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay