Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$12.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$15.87
|
No stock
|
Buy Now | |
RS
from US$17.82
|
139
in stock
|
Buy Now | |
Chip One Stop
from US$27.80
|
25
in stock
|
Buy Now | |
RS Americas
from US$32.04
|
25
in stock
|
Buy Now | |
Newark Electronics
from US$22.39
|
-
|
Buy Now | |
Future Electronics
from US$23.19
|
-
|
Buy Now | |
Avnet America
from US$12.06
|
-
|
Buy Now | |
element14
from US$20.14
|
-
|
Buy Now | |
TTI Europe
from US$13.80
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Package | SOP16 |
---|---|
Voltage Type | AC/DC |
Load Voltage [ VL ] (VL) | 40 V |
Continuous Load Current (IL) | Max.: 0.16 A |
I/O Isolation Voltage (Viso) | 500 Vrms |
Packing Quantity | Tube packing style |
Product Name | RF SOP 4 Form A CxR10 |
Type | RF |
LED Forward Current (IF) | 50 mA |
LED Reverse Voltage (VR) | 5 V |
Peak Forward Current (IFP) | 1 A |
Power Dissipation (Pin) | 75 mW |
Peak Load Current (Ipeak) | 0.2 A |
Power Dissipation (Pout) | 600 mW |
Total Power Dissipation (Pt) | 650 mW |
Ambient Temperature: Operating (Topr) | -40 to +85°C |
Ambient Temperature: Storage (Tstg) | -40 to +100°C |
LED Operate Current (Typical) | 0.5 mA |
LED Operate Current (Maximum) | 3.0 mA |
LED Turn Off Current (Minimum) | 0.1 mA |
LED Turn Off Current (Typical) | 0.4 mA |
LED Dropout Voltage (Typical) (VF) | 1.25 V |
LED Dropout Voltage (Maximum) (VF) | 1.5 V |
On Resistance (Typical) (Ron) | 0.8 ohm |
On Resistance (Maximum) (Ron) | 1.25 ohm |
Output Capacitance (Typical) (Cout) | 13 pF |
Output Capacitance (Maximum) (Cout) | 18 pF |
Off State Leakage Current (Typical) (ILeak) | 0.03 nA |
Off State Leakage Current (Maximum) (ILeak) | 10 nA |
Over Current Protection | Nothing |
Turn On Time (Typical) | 0.15 ms |
Turn On Time (Maximum) | 0.5 ms |
Turn Off Time (Typical) | 0.06 ms |
Turn Off Time (Maximum) | 0.2 ms |
I/O Capacitance (Typical) (Ciso) | 0.8 pF |
I/O Capacitance (Maximum) (Ciso) | 1.5 pF |
Initial I/O Isolation Resistance (Minimum) (Riso) | 1,000 M ohm |
LED Current (IF) | Min.: 5 mA, Max.: 30 mA |
Load Voltage (VL) | Max.: 15 V |
Terminal Type | Surface-mount terminal |
Contact Arrangement | 4 Form A |
External Dimensions | |
Recommended Mounting Pad (Top View) | |
Load current | 0.16 A |
Junction temperature (Tj) | 125°C |
PhotoMOS-HF-Relay, 4-Form-A, 40V/160mA, | RS |
PhotoMOSPhotoMOS RF SOP 4 Form A CxR10 | Panasonic Electronic Components AQS221R2S | RS Americas |
Mosfet Relay, 4Pst-No, 0.16A, 40V, Smd | Newark Electronics |
AQS Series 4PST 50 mA 40 V 1.25 O Surface Mount Solid State Relay - SOIC-16 | Future Electronics |
Relay SSR 50mA 1.5V DC-IN 0.16A 40V AC/DC-OUT 16-Pin SOP Tube | Avnet America |
MOSFET RELAY, 4PST-NO, 0.16A, 40V, SMD | element14 |
PHOTOMOS HF RELAY 40V SOP | TTI Europe |
Where can I find additional details, specifications and documents for a AQS221R2S?
Additional datasheets, footprints and schematics for AQS221R2S are listed on our Part Details page. You can also find images and similar parts to AQS221R2S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AQS221R2S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AQS221R2S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AQS221R2S fall under?
The AQS221R2S is listed under Relays & Contactors > Semiconductor Relays > PhotoMOS® > PhotoMOS RF SOP 4 Form A CxR10.
Can I view similar or alternative parts?
You can view similar parts to AQS221R2S when available in the PhotoMOS RF SOP 4 Form A CxR10 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AQS221R2S you can contact the distributor directly for product support, shipping queries etc.
Is the AQS221R2S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AQS221R2S have stock available?
Authorised distributors including RS, Chip One Stop, RS Americas, Newark Electronics and Future Electronics have stock available or on a lead time for AQS221R2S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AQS221R2S often in real-time on the comparison pages.
What if I can't find stock of AQS221R2S?
You can fill out our help required form which you can use to request a quote for AQS221R2S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.