Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$15.20
Package | SOP16 |
---|---|
Voltage Type | AC/DC |
Load Voltage [ VL ] (VL) | 40 V |
Continuous Load Current (IL) | Max.: 0.06 A |
I/O Isolation Voltage (Viso) | 500 Vrms |
Packing Quantity | Tube packing style |
Product Name | RF SOP 4 Form A CxR10 Voltage-sensitive |
Type | RF |
Input Voltage (VIN) | Min.: 4.5 V, Max.: 5.5 V |
Input Reverse Voltage (VRIN) | 5 V |
Power Dissipation (Pin) | 260 mW |
Peak Load Current (Ipeak) | 0.12 A |
Power Dissipation (Pout) | 600 mW |
Total Power Dissipation (Pt) | 650 mW |
Ambient Temperature: Operating (Topr) | -40 to +85°C |
Ambient Temperature: Storage (Tstg) | -40 to +100°C |
Operate Voltage (Typical) (VFon) | 1.3 V |
Operate Voltage (Maximum) (VFon) | 4 V |
Turn Off Voltage (Minimum) (VFoff) | 0.8 V |
Turn Off Voltage (Typical) (VFoff) | 1.3 V |
Input Current (Typical) (IIN) | 8.5 mA |
On Resistance (Typical) (Ron) | 9.5 ohm |
On Resistance (Maximum) (Ron) | 12.5 ohm |
Output Capacitance (Typical) (Cout) | 1 pF |
Output Capacitance (Maximum) (Cout) | 1.5 pF |
Off State Leakage Current (Typical) (ILeak) | 0.01 nA |
Off State Leakage Current (Maximum) (ILeak) | 10 nA |
Over Current Protection | Nothing |
Turn On Time (Typical) | 0.02 ms |
Turn On Time (Maximum) | 0.5 ms |
Turn Off Time (Typical) | 0.02 ms |
Turn Off Time (Maximum) | 0.2 ms |
I/O Capacitance (Typical) (Ciso) | 0.8 pF |
I/O Capacitance (Maximum) (Ciso) | 1.5 pF |
Initial I/O Isolation Resistance (Minimum) (Riso) | 1,000 M ohm |
Load Voltage (VL) | Max.: 15 V |
Terminal Type | Surface-mount terminal |
Contact Arrangement | 4 Form A |
External Dimensions | |
Recommended Mounting Pad (Top View) | |
Load current | 0.06 A |
Junction temperature (Tj) | 125°C |
Digi-Key Electronics United States Tel. 1-800-344-4539 | 1201 |
Arrow Electronics United States Tel. 1-855-326-4757 | 1000 |
Mouser Electronics Inc. United States Tel. 1-800-346-6873 | 656 |
Newark, An Avnet Company United States Tel. 1-800-4-NEWARK | 25 |
Master Electronics United States Tel. 1-888-473-5297 | 14 |
Onlinecomponents.com United States Tel. 1-702-462-7300 | 12 |
4PST-NO Solid State Relay Smnt Smnt AC/DC PhotoMOS 0.06 A 4 V | Panasonic Electronic Components AQS221FN2S | RS Americas |
MOSFET RELAY, 4PST-NO, 0.06A, 40V, SMD | element14 |
Ssr, Photo Mosfet, 40V, 60Ma | Newark Electronics |
AQS221FN2S 4PST 0.06 A 40 V 6 V Voltage Sensitive Input Resistor - SOIC-16 | Future Electronics |
Where can I find additional details, specifications and documents for a AQS221FN2S?
Additional datasheets, footprints and schematics for AQS221FN2S are listed on our Part Details page. You can also find images and similar parts to AQS221FN2S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AQS221FN2S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AQS221FN2S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AQS221FN2S fall under?
The AQS221FN2S is listed under Relays & Contactors > Semiconductor Relays > PhotoMOS® > PhotoMOS RF SOP 4 Form A CxR10 Voltage-sensitive.
Can I view similar or alternative parts?
You can view similar parts to AQS221FN2S when available in the PhotoMOS RF SOP 4 Form A CxR10 Voltage-sensitive range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AQS221FN2S you can contact the distributor directly for product support, shipping queries etc.
Is the AQS221FN2S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AQS221FN2S have stock available?
Authorised distributors including RS Americas, element14, Farnell, Chip One Stop and Newark Electronics have stock available or on a lead time for AQS221FN2S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AQS221FN2S often in real-time on the comparison pages.
What if I can't find stock of AQS221FN2S?
You can fill out our help required form which you can use to request a quote for AQS221FN2S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.