Status: | Unknown |
---|---|
Series: | AQHV-C Series |
RoHS: | Unknown |
Clamping Voltage Vc Max | 30V |
---|---|
Diode Case Style | SOD-882 |
No. of Pins | 2Pins |
Operating Voltage | 15V |
Power Dissipation Pd | 200W |
Product Range | AQHV-C Series |
Automotive Qualification Standard | AEC-Q101 |
RoHS Compliant | Yes |
Esd Diode, Aec-Q101, 15V, Sod-882 | Newark Electronics |
ESD Suppressors / TVS Diodes 1CH 15V 200W SOD882 | Future Electronics |
1CH 30KV 15V TVS ARRAY SOD882 | TTI Europe |
Where can I find additional details, specifications and documents for a AQHV15-01ETG-C?
Additional datasheets, footprints and schematics for AQHV15-01ETG-C are listed on our Part Details page. You can also find images and similar parts to AQHV15-01ETG-C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AQHV15-01ETG-C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AQHV15-01ETG-C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AQHV15-01ETG-C fall under?
The AQHV15-01ETG-C is listed under Circuit Protection > ESD Protection Devices.
Can I view similar or alternative parts?
You can view similar parts to AQHV15-01ETG-C when available in the ESD Protection Devices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AQHV15-01ETG-C you can contact the distributor directly for product support, shipping queries etc.
Is the AQHV15-01ETG-C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AQHV15-01ETG-C have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and TTI Europe have stock available or on a lead time for AQHV15-01ETG-C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AQHV15-01ETG-C often in real-time on the comparison pages.
What if I can't find stock of AQHV15-01ETG-C?
You can fill out our help required form which you can use to request a quote for AQHV15-01ETG-C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.