Prices starting from US$2.89
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$4.09 |
720
|
Buy Now | |
TTI Europe | US$2.99 |
17,600
|
Buy Now | |
Transfer Multisort Elektronik | US$4.28 |
1,654
|
Buy Now | |
Newark Electronics | US$3.64 |
738
|
Buy Now | |
element14 | US$5.43 |
720
|
Buy Now | |
RS | US$5.43 |
98
|
Buy Now | |
Distrelec | US$4.35 |
2
|
Buy Now | |
Future Electronics | US$3.66 |
-
|
Buy Now | |
Avnet America | US$2.89 |
-
|
Buy Now | |
RS Americas | US$4.82 |
-
|
Buy Now | |
Relay Specialties | - |
-
|
Buy Now |
Type of Load | AC type |
---|---|
Zero-Cross Function | Zero-cross |
Input Side: Rating voltage | 5V DC |
Output Side: Max. Load Current | 2A |
Output Side: Load Voltage | 75 to 264Vrms |
Package | SIL4pin |
Terminal Type | Standard PC board terminal |
Packing Quantity | Tube |
Packing Quantity; Inner Carton (Pcs.) | 20 |
Packing Quantity; Outer Carton (Pcs.) | 500 |
Input Side: Input Voltage | 4 to 6V DC |
Input Side: Input Impedance (Approx.) | 0.3kΩ |
Input Side: Drop-Out Voltage | Min. 1V |
Output: Non-Repetitive Surge Current | 30A |
Output Side: Max. Off-State Leakage Current | 1.5mA |
Operate Time (Initial) (at 20°C) | 1/2 cycle of voltage sine wave + 1ms |
Release Time, Max. | 1/2 cycle of voltage sine wave + 1ms |
I/O Isolation Voltage | 3,000 Vrms between input and output |
Ambient Temperature | -30°C to +80°C -22°F to +176°F (Non-condensing at low temperatures) |
Storage Temperature | -30°C to +100°C -22°F to +212°F |
Snubber Circuit | With snubber circuit |
SOLID STATE RELAY | TTI Europe |
Relay: solid state | Transfer Multisort Elektronik |
Ssr, Pcb, 5Vdc, 2A | Newark Electronics |
SSR, 264VAC, 2A, 5VDC INPUT | element14 |
Solid state relay, 1-Form-A, 75 to 264V/ | RS |
Panasonic Solid State Relay, AQG, 1NO, 2A, 264V, Radial Leads | Distrelec |
AQG Series 2 A 75 to 264 VAC 5 VDC Zero Cross Solid State Relay | Future Electronics |
Relay SSR 5V DC-IN 2A 264V AC-OUT 4-Pin SIL Through Hole Carton/Case | Avnet America |
SSR 2A 264VAC 5VDC-IN ZERO-CROSS | Panasonic Electronic Components AQG22105 | RS Americas |
PANASONIC EW/AROMAT SOLID STAT | Relay Specialties |
Where can I find additional details, specifications and documents for a AQG22105?
Additional datasheets, footprints and schematics for AQG22105 are listed on our Part Details page. You can also find images and similar parts to AQG22105 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AQG22105 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AQG22105 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AQG22105 fall under?
The AQG22105 is listed under Relays & Contactors > Semiconductor Relays > Solid State Relays > AQ-G Series Solid State Relay.
Can I view similar or alternative parts?
You can view similar parts to AQG22105 when available in the AQ-G Series Solid State Relay range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AQG22105 you can contact the distributor directly for product support, shipping queries etc.
Is the AQG22105 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AQG22105 have stock available?
Authorised distributors including TTI Europe, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for AQG22105.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AQG22105 often in real-time on the comparison pages.
What if I can't find stock of AQG22105?
You can fill out our help required form which you can use to request a quote for AQG22105 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.