Status: | Unknown |
---|---|
Series: | SPA AQ4024 Series |
RoHS: | Unknown |
Clamping Voltage Vc Max | 50V |
---|---|
Diode Case Style | SOD-323 |
No. of Pins | 2Pins |
Operating Voltage | 24V |
Power Dissipation Pd | 350W |
Product Range | SPA AQ4024 Series |
Automotive Qualification Standard | AEC-Q101 |
SVHC | No SVHC (07-Jul-2017) |
Diode, Aec-Q101, Esd Protection, Sod-323 | Newark Electronics |
DIODE, AEC-Q101, ESD PROTECTION, SOD-323 | element14 |
1CH 30KV 36V TVS ARRAY SOD323 | TTI Europe |
Where can I find additional details, specifications and documents for a AQ4024-01FTG?
Additional datasheets, footprints and schematics for AQ4024-01FTG are listed on our Part Details page. You can also find images and similar parts to AQ4024-01FTG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AQ4024-01FTG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AQ4024-01FTG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AQ4024-01FTG fall under?
The AQ4024-01FTG is listed under Electronic & Electrical Components > Fuses & Circuit Protection > ESD Protection Devices.
Can I view similar or alternative parts?
You can view similar parts to AQ4024-01FTG when available in the ESD Protection Devices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AQ4024-01FTG you can contact the distributor directly for product support, shipping queries etc.
Is the AQ4024-01FTG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AQ4024-01FTG have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and TTI Europe have stock available or on a lead time for AQ4024-01FTG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AQ4024-01FTG often in real-time on the comparison pages.
What if I can't find stock of AQ4024-01FTG?
You can fill out our help required form which you can use to request a quote for AQ4024-01FTG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.