Status: | Unknown |
---|---|
Series: | SPA AQ3118 Series |
RoHS: | Unknown |
Clamping Voltage Vc Max | 38V |
---|---|
Diode Case Style | SOD-882 |
No. of Pins | 2Pins |
Operating Voltage | 18V |
Power Dissipation Pd | - |
Product Range | SPA AQ3118 Series |
Automotive Qualification Standard | AEC-Q101 |
SVHC | No SVHC (07-Jul-2017) |
ESD Suppressors / TVS Diodes 0.3pF 10KV AEC-Q101 | Future Electronics |
0.3Pf 10Kv Diode Array/ Tr Rohs Compliant: Yes |Littelfuse AQ3118-01ETG | Newark Electronics |
DIODE, AEC-Q101, ESD PROTECTION, SOD-882 | element14 |
1CH 10KV 18V TVS ARRAY SOD882 | TTI Europe |
Where can I find additional details, specifications and documents for a AQ3118-01ETG?
Additional datasheets, footprints and schematics for AQ3118-01ETG are listed on our Part Details page. You can also find images and similar parts to AQ3118-01ETG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AQ3118-01ETG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AQ3118-01ETG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AQ3118-01ETG fall under?
The AQ3118-01ETG is listed under Electronic & Electrical Components > Fuses & Circuit Protection > ESD Protection Devices.
Can I view similar or alternative parts?
You can view similar parts to AQ3118-01ETG when available in the ESD Protection Devices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AQ3118-01ETG you can contact the distributor directly for product support, shipping queries etc.
Is the AQ3118-01ETG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AQ3118-01ETG have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, TTI Europe and Farnell have stock available or on a lead time for AQ3118-01ETG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AQ3118-01ETG often in real-time on the comparison pages.
What if I can't find stock of AQ3118-01ETG?
You can fill out our help required form which you can use to request a quote for AQ3118-01ETG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.