Status: | Unknown |
---|---|
Series: | SPA AQ1006 Series |
RoHS: | Unknown |
Clamping Voltage Vc Max | 9.2V |
---|---|
Diode Case Style | UDFN |
No. of Pins | 2Pins |
Operating Voltage | 6V |
Power Dissipation Pd | - |
Product Range | SPA AQ1006 Series |
Automotive Qualification Standard | AEC-Q101 |
SVHC | No SVHC (07-Jul-2017) |
25Pf 30Kv Unidirectional Discrete Tvs/ Tr |Littelfuse AQ1006-01UTG | Newark Electronics |
ESD Suppressor TVS Uni-Dir 6V Automotive 2-Pin UDFN | Future Electronics |
DIODE, AEC-Q101, ESD PROTECTION, UDFN | element14 |
1CH 30KV 6V TVS ARRAY UDFN2 | TTI Europe |
Where can I find additional details, specifications and documents for a AQ1006-01UTG?
Additional datasheets, footprints and schematics for AQ1006-01UTG are listed on our Part Details page. You can also find images and similar parts to AQ1006-01UTG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AQ1006-01UTG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AQ1006-01UTG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AQ1006-01UTG fall under?
The AQ1006-01UTG is listed under Electronic & Electrical Components > Fuses & Circuit Protection > ESD Protection Devices.
Can I view similar or alternative parts?
You can view similar parts to AQ1006-01UTG when available in the ESD Protection Devices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AQ1006-01UTG you can contact the distributor directly for product support, shipping queries etc.
Is the AQ1006-01UTG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AQ1006-01UTG have stock available?
Authorised distributors including Newark Electronics, Future Electronics, element14, TTI Europe and Farnell have stock available or on a lead time for AQ1006-01UTG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AQ1006-01UTG often in real-time on the comparison pages.
What if I can't find stock of AQ1006-01UTG?
You can fill out our help required form which you can use to request a quote for AQ1006-01UTG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.