APX393SG-13 Amplifiers & Comparators by Diodes Incorporated

OP AMP R-R DUAL 8-SOIC

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Exclusive Discount Available | Get off orders of when using code at the Farnell checkout.
Distributor Stock
Logo for Avnet Europe Avnet Europe
No stock
Buy Now
Logo for Avnet America Avnet America
No stock
Buy Now
Logo for Avnet Asia Avnet Asia
No stock
Buy Now
Logo for element14 element14
No stock
Buy Now
Logo for Arrow Electronics Arrow Electronics
No stock
Buy Now
View Full Pricing & Stock Comparison

Specifications

Comparator Type Low Voltage
No. of Comparators 2 Comparators
Response Time -
Supply Voltage Range 2.5V to 5.5V
Comparator Case Style SOIC
No. of Pins 8Pins
IC Output Type Open Drain Rail to Rail
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 3 - 168 hours
SVHC No SVHC (15-Jan-2018)
Amplifier Case Style SOIC
Base Number 393
Operating Temperature Range -40°C to +85°C

Alternative Descriptions

APX393SG-13 DIODES | Elfaro
Comparator Dual R-R I/P 5.5V 8-Pin SOP T/R | Avnet Europe
OP AMP, R-R, DUAL, 8-SOIC | Farnell

More Parts in Comparators


Featured content from Farnell

Frequently Asked Questions

Where can I find additional details, specifications and documents for a APX393SG-13?

Additional datasheets, footprints and schematics for APX393SG-13 are listed on our Part Details page. You can also find images and similar parts to APX393SG-13 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for APX393SG-13 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view APX393SG-13 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does APX393SG-13 fall under?

The APX393SG-13 is listed under Semiconductors - ICs > Amplifiers & Comparators > Comparators.

Can I view similar or alternative parts?

You can view similar parts to APX393SG-13 when available in the Comparators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the APX393SG-13 you can contact the distributor directly for product support, shipping queries etc.

Is the APX393SG-13 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for APX393SG-13 have stock available?

Authorised distributors including Avnet Europe, Avnet America, Avnet Asia, Farnell and element14 have stock available or on a lead time for APX393SG-13.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for APX393SG-13 often in real-time on the comparison pages.

What if I can't find stock of APX393SG-13?

You can fill out our help required form which you can use to request a quote for APX393SG-13 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay