APX339TSG-13 Amplifiers & Comparators by Diodes Incorporated

OP AMP R-R QUAD 14-TSSOP

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Exclusive Discount Available | Get off orders of when using code at the Farnell checkout.
Distributor Stock
Logo for Avnet Europe Avnet Europe
No stock
Buy Now
Logo for Avnet America Avnet America
No stock
Buy Now
Logo for Arrow Electronics Arrow Electronics
No stock
Buy Now
Logo for element14 element14
No stock
Buy Now
View Full Pricing & Stock Comparison

Specifications

Comparator Type Low Voltage
No. of Comparators 4 Comparators
Response Time -
Supply Voltage Range 2.5V to 5.5V
Comparator Case Style TSSOP
No. of Pins 14Pins
IC Output Type Open Drain Rail to Rail
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 3 - 168 hours
SVHC No SVHC (15-Jan-2018)
Amplifier Case Style TSSOP
Base Number 339
Operating Temperature Range -40°C to +85°C

Alternative Descriptions

Comparator Quad R-R I/P 5.5V 14-Pin TSSOP T/R | Avnet Europe
OP AMP, R-R, QUAD, 14-TSSOP | Farnell

More Parts in Comparators


Featured content from Farnell

Frequently Asked Questions

Where can I find additional details, specifications and documents for a APX339TSG-13?

Additional datasheets, footprints and schematics for APX339TSG-13 are listed on our Part Details page. You can also find images and similar parts to APX339TSG-13 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for APX339TSG-13 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view APX339TSG-13 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does APX339TSG-13 fall under?

The APX339TSG-13 is listed under Semiconductors - ICs > Amplifiers & Comparators > Comparators.

Can I view similar or alternative parts?

You can view similar parts to APX339TSG-13 when available in the Comparators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the APX339TSG-13 you can contact the distributor directly for product support, shipping queries etc.

Is the APX339TSG-13 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for APX339TSG-13 have stock available?

Authorised distributors including Avnet Europe, Avnet America, Farnell, Arrow Electronics and element14 have stock available or on a lead time for APX339TSG-13.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for APX339TSG-13 often in real-time on the comparison pages.

What if I can't find stock of APX339TSG-13?

You can fill out our help required form which you can use to request a quote for APX339TSG-13 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay