Status: | Unknown |
---|---|
Series: | APV Series |
RoHS: | Unknown |
Contact Configuration | - |
---|---|
Load Current | 8µA |
Relay Terminals | SMD |
Load Voltage Max | 8.2V |
On State Resistance Max | - |
Isolation Voltage | 1.5kV |
Forward Current If | 50mA |
Product Range | APV Series |
SVHC | No SVHC (07-Jul-2017) |
Relay Case Style | SSOP |
DRIVER, MOSFET, 8.2V, 1A | element14 |
Mosfet Relay | Newark Electronics |
APV Series Single Channel 1500 Vrms Photovoltaic Mosfet Driver - SSOP-4 | Future Electronics |
Where can I find additional details, specifications and documents for a APV2111V?
Additional datasheets, footprints and schematics for APV2111V are listed on our Part Details page. You can also find images and similar parts to APV2111V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for APV2111V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view APV2111V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does APV2111V fall under?
The APV2111V is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to APV2111V when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the APV2111V you can contact the distributor directly for product support, shipping queries etc.
Is the APV2111V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for APV2111V have stock available?
Authorised distributors including element14, Farnell, Chip One Stop, Newark Electronics and Future Electronics have stock available or on a lead time for APV2111V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for APV2111V often in real-time on the comparison pages.
What if I can't find stock of APV2111V?
You can fill out our help required form which you can use to request a quote for APV2111V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.