Status: | Unknown |
---|---|
Series: | APV Series |
RoHS: | Compliant |
Relay Terminals | SMD |
---|---|
Isolation Voltage | 5kV |
Forward Current If | 50mA |
Product Range | APV Series |
Features | PhotoMOS |
No. of Pins | 6Pins |
RoHS Compliant | Yes |
Photovoltaic-Mosfet-Driver, 8,7V/14µA, I | RS |
Mosfet Relay | Newark Electronics |
APV Series 50 mA 5 Vr 75 mW Photovoltaic Mosfet Driver - DIP-6 | Future Electronics |
Photovoltaic MOSFET Driver DC-IN 1-CH DC-OUT 6-Pin DIP Tube | Avnet America |
PhotoMOSPhotovoltaic MOSFET Driver | Panasonic Electronic Components APV1122A | RS Americas |
PHOTOVOLTAIC MOSFET DRIVER | TTI Europe |
Where can I find additional details, specifications and documents for a APV1122A?
Additional datasheets, footprints and schematics for APV1122A are listed on our Part Details page. You can also find images and similar parts to APV1122A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for APV1122A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view APV1122A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does APV1122A fall under?
The APV1122A is listed under Switches & Relays > Relays > Solid State Relays & Contactors > MOSFET Solid State Relays.
Can I view similar or alternative parts?
You can view similar parts to APV1122A when available in the MOSFET Solid State Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the APV1122A you can contact the distributor directly for product support, shipping queries etc.
Is the APV1122A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for APV1122A have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for APV1122A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for APV1122A often in real-time on the comparison pages.
What if I can't find stock of APV1122A?
You can fill out our help required form which you can use to request a quote for APV1122A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.