Status: | Unknown |
---|---|
Series: | APV Series |
RoHS: | Compliant |
Prices starting from US$1.87
Relay Terminals | Through Hole |
---|---|
Isolation Voltage | 5kV |
Forward Current If | 50mA |
Product Range | APV Series |
Features | PhotoMOS |
RoHS Compliant | Yes |
APV Series 50 mA 5 Vr 75 mW Photovoltaic Mosfet Driver - DIP-6 | Future Electronics |
Panasonic MOSFET Driver DIP-6 | Distrelec |
Mosfet Relay | Newark Electronics |
Photovoltaic MOSFET Driver DC-IN 1-CH DC-OUT 6-Pin DIP Tube | Avnet America |
Photovoltaic MOSFET Driver (6-pin DIP) | Panasonic Electronic Components APV1122 | RS Americas |
PHOTOVOLTAIC MOSFET DRIVER | TTI Europe |
Where can I find additional details, specifications and documents for a APV1122?
Additional datasheets, footprints and schematics for APV1122 are listed on our Part Details page. You can also find images and similar parts to APV1122 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for APV1122 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view APV1122 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does APV1122 fall under?
The APV1122 is listed under Switches & Relays > Relays > Solid State Relays & Contactors > MOSFET Solid State Relays.
Can I view similar or alternative parts?
You can view similar parts to APV1122 when available in the MOSFET Solid State Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the APV1122 you can contact the distributor directly for product support, shipping queries etc.
Is the APV1122 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for APV1122 have stock available?
Authorised distributors including Future Electronics, Distrelec, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for APV1122.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for APV1122 often in real-time on the comparison pages.
What if I can't find stock of APV1122?
You can fill out our help required form which you can use to request a quote for APV1122 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.