Status: | Unknown |
---|---|
Series: | APV Series |
RoHS: | Unknown |
Prices starting from US$1.03
Contact Configuration | - |
---|---|
Load Current | 14µA |
Relay Terminals | SMD |
Load Voltage Max | 8.7V |
On State Resistance Max | - |
Isolation Voltage | 2.5kV |
Forward Current If | 50mA |
Product Range | APV Series |
SVHC | No SVHC (07-Jul-2017) |
PHOTOVOLTAIC MOSFET DRIVER | TTI Europe |
Optocoupler | Transfer Multisort Elektronik |
Mosfet Relay, 8.7 V, 14 A Rohs Compliant: Yes |Panasonic APV1121SJ | Newark Electronics |
DRIVER, MOSFET, 8.7V | element14 |
Optocoupler DC-IN 1-CH Linear Photovoltaic DC-OUT 4-Pin SOP T/R | Avnet Abacus |
Where can I find additional details, specifications and documents for a APV1121SJ?
Additional datasheets, footprints and schematics for APV1121SJ are listed on our Part Details page. You can also find images and similar parts to APV1121SJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for APV1121SJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view APV1121SJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does APV1121SJ fall under?
The APV1121SJ is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to APV1121SJ when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the APV1121SJ you can contact the distributor directly for product support, shipping queries etc.
Is the APV1121SJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for APV1121SJ have stock available?
Authorised distributors including TTI Europe, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for APV1121SJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for APV1121SJ often in real-time on the comparison pages.
What if I can't find stock of APV1121SJ?
You can fill out our help required form which you can use to request a quote for APV1121SJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.