Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.00
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$1.31
|
2,000
in stock
|
Buy Now | |
TTI Europe
from US$1.00
|
4,100
in stock
|
Buy Now | |
RS
from US$1.67
|
674
in stock
|
Buy Now | |
Farnell
from US$1.32
|
93
in stock
|
Buy Now | |
Conrad
from US$3.15
|
66
in stock
|
Buy Now | |
Distrelec
from US$1.68
|
38
in stock
|
Buy Now | |
Newark Electronics
from US$1.26
|
8
in stock
|
Buy Now | |
element14
from US$1.34
|
8
in stock
|
Buy Now | |
Avnet America
from US$1.04
|
-
|
Buy Now | |
RS Americas
from US$1.62
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Package | SOP4 |
---|---|
I/O Isolation Voltage (Viso) | 2,500 Vrms |
Drop-Out Voltage (Typical) (Voc) | 8.7 V |
Short Circuit Current (Typical) (Isc) | 14μA |
Terminal Type | Surface-mount terminal |
Packing Quantity | Tube packing style |
Product Name | Photovoltaic MOSFET Driver |
LED Forward Current (IF) | 50 mA |
Peak Forward Current (IFP) | 1 A |
LED Reverse Voltage (VR) | 5 V |
Power Dissipation (Pin) | 75 mW |
Ambient Temperature: Operating (Topr) | -40 to +85°C |
Ambient Temperature: Storage (Tstg) | -40 to +100°C |
LED Operate Current (Typical) | 0.6 mA |
LED Operate Current (Maximum) | 3 mA |
LED Turn Off Current (Minimum) | 0.2 mA |
LED Turn Off Current (Typical) | 0.5 mA |
LED Dropout Voltage (Typical) (VF) | 1.15 V |
LED Dropout Voltage (Maximum) (VF) | 1.5 V |
Drop-Out Voltage (Minimum) (Voc) | 6 V |
Short Circuit Current (Minimum) (Isc) | 5μA |
Over Current Protection | Nothing |
Turn On Time (Typical) | 0.4 ms |
Turn Off Time (Typical) | 0.1 ms |
I/O Capacitance (Typical) (Ciso) | 0.8 pF |
Initial I/O Isolation Resistance (Minimum) (Riso) | 1,000 M ohm |
I/O Capacitance (Maximum) (Ciso) | 1.5 pF |
LED Current (IF) | Min.: 10 mA, Max.: 30 mA |
External Dimensions | |
Recommended Mounting Pad (Top View) | |
Packing quantity Outer carton (pcs.) | 2,000 |
Junction temperature (Tj) | 125°C |
Packing quantity 1-tube (pcs.) | 100 |
PHOTOVOLTAIC MOSFET DRIVER | TTI Europe |
APV Series 2500 Vrms 1 Channel Surface Mount Photovoltaic Mosfet Driver - SOIC-4 | Future Electronics |
Photovoltaic-Mosfet-Driver, 8,7V/14µA, I | RS |
A channel-Photovoltaic MOSFET drivers with high switching speeds in a miniature SO package. Application: drive external MOSFETs, electrically isolated voltage source | Conrad |
Panasonic MOSFET Driver SOP-4 | Distrelec |
Mosfet Relay | Newark Electronics |
MOSFET Relay | element14 |
Optocoupler Single DC-OUT 2500Vrms 4-Pin SOP Tube | Avnet America |
Photovoltaic MOSFET Driver (4-pin SOP) | Panasonic Electronic Components APV1121S | RS Americas |
Where can I find additional details, specifications and documents for a APV1121S?
Additional datasheets, footprints and schematics for APV1121S are listed on our Part Details page. You can also find images and similar parts to APV1121S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for APV1121S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view APV1121S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does APV1121S fall under?
The APV1121S is listed under Relays & Contactors > Semiconductor Relays > PhotoMOS® > Photovoltaic MOSFET Driver.
Can I view similar or alternative parts?
You can view similar parts to APV1121S when available in the Photovoltaic MOSFET Driver range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the APV1121S you can contact the distributor directly for product support, shipping queries etc.
Is the APV1121S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for APV1121S have stock available?
Authorised distributors including TTI Europe, Future Electronics, RS, Farnell and Conrad have stock available or on a lead time for APV1121S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for APV1121S often in real-time on the comparison pages.
What if I can't find stock of APV1121S?
You can fill out our help required form which you can use to request a quote for APV1121S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.