Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$4.30
Distributor | Stock | ||
---|---|---|---|
RS
from US$9.05
|
26
in stock
|
Buy Now | |
TRC Electronics
from US$4.90
|
3,715
in stock
|
Buy Now | |
Schukat Electronic
from US$4.50
|
3,172
in stock
|
Buy Now | |
Sager
from US$4.30
|
945
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.50
|
802
in stock
|
Buy Now | |
Distrelec
from US$4.52
|
371
in stock
|
Buy Now | |
TTI Europe
from US$5.47
|
148
in stock
|
Buy Now | |
Conrad
from US$8.53
|
33
in stock
|
Buy Now | |
Future Electronics
from US$6.37
|
13
in stock
|
Buy Now | |
Newark Electronics
from US$7.44
|
12
in stock
|
Buy Now | |
element14
from US$5.65
|
9
in stock
|
Buy Now | |
Farnell
from US$9.05
|
9
in stock
|
Buy Now | |
RS Americas
from US$5.88
|
8
in stock
|
Buy Now | |
Jameco Electronics
from US$4.70
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
24Vdc LED Driver Plastic Case 24V 0.34A LED Driver | TRC Electronics |
SPS 8,16W 24V/0,34A CV | Schukat Electronic |
LED Power Supplies 8W 24V 0.34A CV LED PS | Sager |
Power supply: switched-mode | Transfer Multisort Elektronik |
MEAN WELL Constant Voltage DC Power Supply, 8W, 24V, 340mA | Distrelec |
O/P 24V0.34A | TTI Europe |
The LED switching power supply in IP30 plastic housing can be used for LED and lighting applications. This version has an overload protection by switching off ,auto recovery. | Conrad |
LED Driver Power Supply 24V 8W | RS |
100 - 240Vac, 8.16W, 24V, IP42 LED Driver | Future Electronics |
Led Driver, Const Voltage, 8W | Newark Electronics |
power supply | MEAN WELL APV-8-24 | RS Americas |
PWR SPLY,SW,ENCL,LED,24V@0.34A 8W,90-264VAC,47-63HZ,75%,CE | Jameco Electronics |
LED DRVR Module 1-CH IP42 24V 0.34A | Avnet America |
Where can I find additional details, specifications and documents for a APV-8-24?
Additional datasheets, footprints and schematics for APV-8-24 are listed on our Part Details page. You can also find images and similar parts to APV-8-24 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for APV-8-24 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view APV-8-24 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does APV-8-24 fall under?
The APV-8-24 is listed under LED Lighting Components > LED Power Supplies > AC / DC LED Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to APV-8-24 when available in the AC / DC LED Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the APV-8-24 you can contact the distributor directly for product support, shipping queries etc.
Is the APV-8-24 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for APV-8-24 have stock available?
Authorised distributors including TRC Electronics, Schukat Electronic, Sager, Transfer Multisort Elektronik and Distrelec have stock available or on a lead time for APV-8-24.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for APV-8-24 often in real-time on the comparison pages.
What if I can't find stock of APV-8-24?
You can fill out our help required form which you can use to request a quote for APV-8-24 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.