Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$4.30
Distributor | Stock | ||
---|---|---|---|
RS
from US$9.05
|
124
in stock
|
Buy Now | |
Sager
from US$4.30
|
4,462
in stock
|
Buy Now | |
Schukat Electronic
from US$4.50
|
1,155
in stock
|
Buy Now | |
TRC Electronics
from US$4.90
|
799
in stock
|
Buy Now | |
Distrelec
from US$4.52
|
344
in stock
|
Buy Now | |
TTI Europe
from US$4.63
|
284
in stock
|
Buy Now | |
Jameco Electronics
from US$4.70
|
80
in stock
|
Buy Now | |
Future Electronics
from US$5.79
|
69
in stock
|
Buy Now | |
Newark Electronics
from US$7.53
|
9
in stock
|
Buy Now | |
element14
from US$5.79
|
4
in stock
|
Buy Now | |
Farnell
from US$9.05
|
4
in stock
|
Buy Now | |
RS Americas
from US$5.74
|
1
in stock
|
Buy Now | |
Avnet America
-
|
100
in stock
|
Buy Now |
RoHS Compliant | YES |
---|
LED Power Supplies 8W 12V 0.67A CV LED PS | Sager |
SPS 8,04W 12V/0,67A CV | Schukat Electronic |
12Vdc LED Driver Plastic Case 12V 0.67A LED Driver | TRC Electronics |
MEAN WELL Constant Voltage DC Power Supply, 8W, 12V, 670mA | Distrelec |
O/P 8W 12V 0.67A | TTI Europe |
LED Driver Power Supply 12V 8W | RS |
MEAN WELL APV-8-12 12 Volt 0.67 Amp 8 Watt AC-DC Switching LED Power Supp 2 pcs | Jameco Electronics |
100 - 240Vac, 8.04W, 12V, IP42 LED Driver | Future Electronics |
Led Driver, Constant Voltage, 8W | Newark Electronics |
LED POWER SUPPLY, 12VDC LED DRIVER, 8W, (MEAN WELL, APV-8-12 LED), F/ RESORTWID | MEAN WELL APV-8-12 | RS Americas |
LED DRVR Module 1-CH IP42 12V 0.67A | Avnet America |
Where can I find additional details, specifications and documents for a APV-8-12?
Additional datasheets, footprints and schematics for APV-8-12 are listed on our Part Details page. You can also find images and similar parts to APV-8-12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for APV-8-12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view APV-8-12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does APV-8-12 fall under?
The APV-8-12 is listed under LED Lighting Components > LED Power Supplies > AC / DC LED Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to APV-8-12 when available in the AC / DC LED Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the APV-8-12 you can contact the distributor directly for product support, shipping queries etc.
Is the APV-8-12 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for APV-8-12 have stock available?
Authorised distributors including Sager, Schukat Electronic, TRC Electronics, Distrelec and TTI Europe have stock available or on a lead time for APV-8-12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for APV-8-12 often in real-time on the comparison pages.
What if I can't find stock of APV-8-12?
You can fill out our help required form which you can use to request a quote for APV-8-12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.