Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$9.98
Distributor | Stock | ||
---|---|---|---|
RS
from US$21.40
|
9
in stock
|
Buy Now | |
Sager
from US$10.13
|
177
in stock
|
Buy Now | |
Schukat Electronic
from US$10.11
|
166
in stock
|
Buy Now | |
TRC Electronics
from US$11.00
|
111
in stock
|
Buy Now | |
Jameco Electronics
from US$10.60
|
70
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$10.11
|
39
in stock
|
Buy Now | |
Distrelec
from US$9.98
|
37
in stock
|
Buy Now | |
Conrad
from US$18.19
|
11
in stock
|
Buy Now | |
Newark Electronics
from US$14.83
|
1
in stock
|
Buy Now | |
RS Americas
from US$12.07
|
1
in stock
|
Buy Now | |
element14
from US$12.00
|
1
in stock
|
Buy Now | |
Farnell
from US$21.40
|
1
in stock
|
Buy Now | |
Avnet America
from US$10.20
|
-
|
Buy Now | |
TTI Europe
from US$13.47
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
LED Power Supplies 36W 36V 1A CV LED PS | Sager |
SPS 36W 36V/1A CV | Schukat Electronic |
36Vdc LED Driver Plastic Case 36V 1A LED Driver | TRC Electronics |
PWR SPLY,SW,ENCL,LED,36W,36V@1 A,IP30,LPS,CE | Jameco Electronics |
Power supply: switched-mode | Transfer Multisort Elektronik |
MEAN WELL Constant Voltage DC Power Supply, 36W, 36V, 1A | Distrelec |
Constant voltage-switching power supply suitable for LED lighting and moving sign applications in IP30 plastic enclosure with an input voltage range of 90-264 V/AC. | Conrad |
LED Driver, 36V, 1A Power Supply, 36W | RS |
Led Driver, Constant Voltage, 36W Rohs Compliant: Yes |Mean Well APV-35-36 | Newark Electronics |
Power Supply, AC-DC,36V,1A,100-264V In, Enclosed, Pnl Mnt, LED Driver, APV-35 Series | MEAN WELL APV-35-36 | RS Americas |
O/P +36V/1A | TTI Europe |
Where can I find additional details, specifications and documents for a APV-35-36?
Additional datasheets, footprints and schematics for APV-35-36 are listed on our Part Details page. You can also find images and similar parts to APV-35-36 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for APV-35-36 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view APV-35-36 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does APV-35-36 fall under?
The APV-35-36 is listed under LED Lighting Components > LED Power Supplies > AC / DC LED Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to APV-35-36 when available in the AC / DC LED Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the APV-35-36 you can contact the distributor directly for product support, shipping queries etc.
Is the APV-35-36 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for APV-35-36 have stock available?
Authorised distributors including Sager, Schukat Electronic, TRC Electronics, Jameco Electronics and Transfer Multisort Elektronik have stock available or on a lead time for APV-35-36.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for APV-35-36 often in real-time on the comparison pages.
What if I can't find stock of APV-35-36?
You can fill out our help required form which you can use to request a quote for APV-35-36 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.