Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$10.17
Distributor | Stock | ||
---|---|---|---|
RS
from US$33.01
|
26
in stock
|
Buy Now | |
Sager
from US$10.77
|
2,115
in stock
|
Buy Now | |
TRC Electronics
from US$11.00
|
1,681
in stock
|
Buy Now | |
Schukat Electronic
from US$10.17
|
706
in stock
|
Buy Now | |
RS Americas
from US$13.64
|
682
in stock
|
Buy Now | |
Newark Electronics
from US$12.41
|
57
in stock
|
Buy Now | |
element14
from US$82.04
|
35
in stock
|
Buy Now | |
Farnell
from US$23.79
|
35
in stock
|
Buy Now | |
Distrelec
from US$10.34
|
2
in stock
|
Buy Now | |
Future Electronics
from US$12.77
|
-
|
Buy Now | |
Jameco Electronics
from US$10.60
|
-
|
Buy Now | |
TTI Europe
from US$12.97
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
LED Power Supplies 36W 24V 1.5A CV LED PS | Sager |
24Vdc LED Driver Plastic Case 24V 1.5A LED Driver | TRC Electronics |
SPS 36W 24V/1,5A CV | Schukat Electronic |
Power Supply, AC-DC,24V,1.5A,100-264V In, Enclosed, LED Driver,36W, APV-35 Series | MEAN WELL APV-35-24 | RS Americas |
Led Driver, Const Voltage, 36W | Newark Electronics |
LED Driver, 24V, 1.5A Power Supply, 36W | RS |
MEAN WELL Constant Voltage DC Power Supply, 36W, 24V, 1.5A | Distrelec |
100 - 240Vac, 36W, 24V, IP30 LED Driver | Future Electronics |
PWR SPLY,SW,ENCL,LED,36W,24V@ 1.5A,IP30,LPS,CE | Jameco Electronics |
O/P +24V/1.5A | TTI Europe |
Where can I find additional details, specifications and documents for a APV-35-24?
Additional datasheets, footprints and schematics for APV-35-24 are listed on our Part Details page. You can also find images and similar parts to APV-35-24 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for APV-35-24 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view APV-35-24 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does APV-35-24 fall under?
The APV-35-24 is listed under LED Lighting Components > LED Power Supplies > AC / DC LED Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to APV-35-24 when available in the AC / DC LED Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the APV-35-24 you can contact the distributor directly for product support, shipping queries etc.
Is the APV-35-24 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for APV-35-24 have stock available?
Authorised distributors including Sager, TRC Electronics, Schukat Electronic, RS Americas and Newark Electronics have stock available or on a lead time for APV-35-24.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for APV-35-24 often in real-time on the comparison pages.
What if I can't find stock of APV-35-24?
You can fill out our help required form which you can use to request a quote for APV-35-24 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.