Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$7.98
Distributor | Stock | ||
---|---|---|---|
RS
from US$24.02
|
No stock
|
Buy Now | |
Schukat Electronic
from US$9.32
|
160
in stock
|
Buy Now | |
Distrelec
from US$9.37
|
66
in stock
|
Buy Now | |
Sager
from US$9.41
|
66
in stock
|
Buy Now | |
TRC Electronics
from US$10.10
|
48
in stock
|
Buy Now | |
Jameco Electronics
from US$9.70
|
25
in stock
|
Buy Now | |
RS Americas
from US$11.57
|
13
in stock
|
Buy Now | |
Chip One Stop
from US$7.98
|
10
in stock
|
Buy Now | |
Newark Electronics
from US$12.98
|
6
in stock
|
Buy Now | |
Farnell
from US$19.21
|
6
in stock
|
Buy Now | |
element14
from US$27.35
|
5
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$9.32
|
1
in stock
|
Buy Now | |
Kruse
-
|
10,000
in stock
|
Buy Now | |
Avnet America
from US$8.38
|
-
|
Buy Now | |
TTI Europe
from US$11.81
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
SPS 17,5W 5V/3,5A CV | Schukat Electronic |
MEAN WELL Constant Voltage DC Power Supply, 18W, 5V, 3.5A | Distrelec |
LED Power Supplies 17.5W 5V 3.5A CV LED PS | Sager |
5Vdc LED Driver Plastic Case 5V 3.5A LED Driver | TRC Electronics |
PWR SPLY,SW,ENCL,LED,18W,5V@ 3.5A,IP30,LPS,CE | Jameco Electronics |
Power Supply, AC-DC,5V,3.5A,100-264V In, Enclosed, Pnl Mnt, LED Driver, APV-25 Series | MEAN WELL APV-25-5 | RS Americas |
Led Driver, Constant Voltage, 17.5W Rohs Compliant: Yes |Mean Well APV-25-5 | Newark Electronics |
Power supply: switched-mode | Transfer Multisort Elektronik |
LED Driver, 5V, 3.5A Power Supply, 20W | RS |
O/P +5V/3.5A | TTI Europe |
Where can I find additional details, specifications and documents for a APV-25-5?
Additional datasheets, footprints and schematics for APV-25-5 are listed on our Part Details page. You can also find images and similar parts to APV-25-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for APV-25-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view APV-25-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does APV-25-5 fall under?
The APV-25-5 is listed under LED Lighting Components > LED Power Supplies > AC / DC LED Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to APV-25-5 when available in the AC / DC LED Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the APV-25-5 you can contact the distributor directly for product support, shipping queries etc.
Is the APV-25-5 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for APV-25-5 have stock available?
Authorised distributors including Schukat Electronic, Distrelec, Sager, TRC Electronics and Jameco Electronics have stock available or on a lead time for APV-25-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for APV-25-5 often in real-time on the comparison pages.
What if I can't find stock of APV-25-5?
You can fill out our help required form which you can use to request a quote for APV-25-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.