Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$9.31
Distributor | Stock | ||
---|---|---|---|
RS
from US$23.27
|
10
in stock
|
Buy Now | |
Schukat Electronic
from US$9.31
|
496
in stock
|
Buy Now | |
TRC Electronics
from US$10.10
|
240
in stock
|
Buy Now | |
Sager
from US$9.41
|
100
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$9.31
|
88
in stock
|
Buy Now | |
Distrelec
from US$9.37
|
72
in stock
|
Buy Now | |
RS Americas
from US$11.75
|
57
in stock
|
Buy Now | |
Jameco Electronics
from US$9.70
|
26
in stock
|
Buy Now | |
Newark Electronics
from US$14.54
|
-
|
Buy Now | |
Future Electronics
from US$11.13
|
-
|
Buy Now | |
Avnet America
from US$9.40
|
-
|
Buy Now | |
element14
from US$11.77
|
-
|
Buy Now | |
TTI Europe
from US$11.06
|
-
|
Buy Now | |
Farnell
from US$23.27
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
SPS 25,2W 24V/1,05A CV | Schukat Electronic |
24Vdc LED Driver Plastic Case 24V 1.05A LED Driver | TRC Electronics |
LED Power Supplies 25.2W 24V 1.05A CV LED PS | Sager |
Power supply: switched-mode | Transfer Multisort Elektronik |
MEAN WELL Constant Voltage DC Power Supply, 25W, 24V, 1.05A | Distrelec |
Power Supply, AC-DC,24V,1.05A,100-264V In, Enclosed, LED Driver,25W, APV-25 Series | MEAN WELL APV-25-24 | RS Americas |
PWR SPLY,SW,ENCL,LED,25W,24V@ 1.05A,IP30,LPS,CE | Jameco Electronics |
LED Driver, 24V, 1.05A Power Supply, 25W | RS |
Led Driver, Constant Voltage, 25.2W Rohs Compliant: Yes |Mean Well APV-25-24 | Newark Electronics |
100 - 240Vac, 25.2W, 24V, IP30 LED Driver | Future Electronics |
O/P +24V/1.05A | TTI Europe |
Where can I find additional details, specifications and documents for a APV-25-24?
Additional datasheets, footprints and schematics for APV-25-24 are listed on our Part Details page. You can also find images and similar parts to APV-25-24 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for APV-25-24 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view APV-25-24 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does APV-25-24 fall under?
The APV-25-24 is listed under LED Lighting Components > LED Power Supplies > AC / DC LED Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to APV-25-24 when available in the AC / DC LED Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the APV-25-24 you can contact the distributor directly for product support, shipping queries etc.
Is the APV-25-24 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for APV-25-24 have stock available?
Authorised distributors including Schukat Electronic, TRC Electronics, Sager, Transfer Multisort Elektronik and Distrelec have stock available or on a lead time for APV-25-24.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for APV-25-24 often in real-time on the comparison pages.
What if I can't find stock of APV-25-24?
You can fill out our help required form which you can use to request a quote for APV-25-24 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.