Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$9.32
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$10.99
|
No stock
|
Buy Now | |
Jameco Electronics
from US$9.70
|
72
in stock
|
Buy Now | |
Schukat Electronic
from US$9.32
|
36
in stock
|
Buy Now | |
TRC Electronics
from US$10.10
|
5
in stock
|
Buy Now | |
RS Americas
from US$11.06
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$12.98
|
-
|
Buy Now | |
Avnet America
from US$9.40
|
-
|
Buy Now | |
TTI Europe
from US$12.25
|
-
|
Buy Now | |
Sager
from US$9.41
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
PWR SPLY,SW,ENCL,LED,25W,15V@ 1.68A,IP30,LPS,CE | Jameco Electronics |
SPS 25,2W 15V/1,68A CV | Schukat Electronic |
15Vdc LED Driver Plastic Case 15V 1.68A LED Driver | TRC Electronics |
Power Supply, AC-DC,15V,1.68A,100-264V In, Enclosed, LED Driver,25W, APV-25 Series | MEAN WELL APV-25-15 | RS Americas |
Led Driver, Constant Voltage, 25.2W Rohs Compliant: Yes |Mean Well APV-25-15 | Newark Electronics |
O/P +15V/1.68A | TTI Europe |
LED Power Supplies 25.2W 15V 1.68A CV LED PS | Sager |
Where can I find additional details, specifications and documents for a APV-25-15?
Additional datasheets, footprints and schematics for APV-25-15 are listed on our Part Details page. You can also find images and similar parts to APV-25-15 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for APV-25-15 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view APV-25-15 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does APV-25-15 fall under?
The APV-25-15 is listed under LED Lighting Components > LED Power Supplies > AC / DC LED Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to APV-25-15 when available in the AC / DC LED Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the APV-25-15 you can contact the distributor directly for product support, shipping queries etc.
Is the APV-25-15 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for APV-25-15 have stock available?
Authorised distributors including Jameco Electronics, Schukat Electronic, TRC Electronics, RS Americas and Newark Electronics have stock available or on a lead time for APV-25-15.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for APV-25-15 often in real-time on the comparison pages.
What if I can't find stock of APV-25-15?
You can fill out our help required form which you can use to request a quote for APV-25-15 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.