Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$3.49
Distributor | Stock | ||
---|---|---|---|
RS
from US$13.25
|
14
in stock
|
Buy Now | |
Sager
from US$5.51
|
120
in stock
|
Buy Now | |
Jameco Electronics
from US$3.49
|
36
in stock
|
Buy Now | |
TRC Electronics
from US$6.00
|
23
in stock
|
Buy Now | |
RS Americas
from US$7.10
|
7
in stock
|
Buy Now | |
Schukat Electronic
from US$5.43
|
5
in stock
|
Buy Now | |
Newark Electronics
from US$8.92
|
-
|
Buy Now | |
Avnet America
from US$5.00
|
-
|
Buy Now | |
Distrelec
from US$5.46
|
-
|
Buy Now | |
TTI Europe
from US$8.09
|
-
|
Buy Now | |
Farnell
from US$13.25
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
LED Power Supplies 12W 15V 0.8A 90-264VAC Constant V | Sager |
PWR SPLY,SW,ENCL,LED,12W,15V@ 0.8A,90-264VAC,STRIP/TIN LEADS | Jameco Electronics |
15Vdc LED Driver Plastic Case 15V 0.8A LED Driver | TRC Electronics |
LED Driver,15V, 0.8A Power Supply,12W | RS |
Power Supply, AC-DC,15V,0.8A,100-264V In, Enclosed, LED Driver,12W, APV-12 Series | MEAN WELL APV-12-15 | RS Americas |
SPS 12W 15V/0,8A CV | Schukat Electronic |
Led Driver, Constant Voltage, 12W Rohs Compliant: Yes |Mean Well APV-12-15 | Newark Electronics |
MEAN WELL Constant Voltage DC Power Supply, 12W, 15V, 800mA | Distrelec |
O/P 15V0.8A | TTI Europe |
Where can I find additional details, specifications and documents for a APV-12-15?
Additional datasheets, footprints and schematics for APV-12-15 are listed on our Part Details page. You can also find images and similar parts to APV-12-15 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for APV-12-15 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view APV-12-15 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does APV-12-15 fall under?
The APV-12-15 is listed under LED Lighting Components > LED Power Supplies > AC / DC LED Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to APV-12-15 when available in the AC / DC LED Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the APV-12-15 you can contact the distributor directly for product support, shipping queries etc.
Is the APV-12-15 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for APV-12-15 have stock available?
Authorised distributors including Sager, Jameco Electronics, TRC Electronics, RS and RS Americas have stock available or on a lead time for APV-12-15.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for APV-12-15 often in real-time on the comparison pages.
What if I can't find stock of APV-12-15?
You can fill out our help required form which you can use to request a quote for APV-12-15 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.