Status: | Unknown |
---|---|
Series: | APV-12 Series |
RoHS: | Unknown |
Prices starting from US$5.46
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.59
|
675
in stock
|
Buy Now | |
Sager
from US$5.77
|
8,789
in stock
|
Buy Now | |
TTI Europe
from US$5.58
|
7,023
in stock
|
Buy Now | |
RS Americas
from US$7.39
|
4,234
in stock
|
Buy Now | |
Schukat Electronic
from US$5.46
|
1,987
in stock
|
Buy Now | |
TRC Electronics
from US$6.00
|
1,311
in stock
|
Buy Now | |
Newark Electronics
from US$8.17
|
1,177
in stock
|
Buy Now | |
element14
from US$7.86
|
948
in stock
|
Buy Now | |
Farnell
from US$7.20
|
948
in stock
|
Buy Now | |
Jameco Electronics
from US$5.70
|
633
in stock
|
Buy Now | |
Future Electronics
from US$7.84
|
175
in stock
|
Buy Now | |
Conrad
from US$11.09
|
140
in stock
|
Buy Now | |
Distrelec
from US$5.69
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now |
Output Power Max | 12W |
---|---|
Output Voltage Max | 12V |
Output Current | 1A |
LED Driver Mode | Constant Voltage |
Input Voltage Min | 90V |
Input Voltage Max | 264V |
Product Range | APV-12 Series |
SVHC | No SVHC (12-Jan-2017) |
Applications | Lighting |
Approvals / Standards | CSA C22.2 UL8750 |
Depth | 40mm |
Dimming Control Type | PWM |
Frequency Max | 63Hz |
Frequency Min | 47Hz |
Height | 29mm |
No. of Outputs | 1Outputs |
Power Supply Output Type | Fixed |
Termination Type | Axial Leaded |
Width | 77mm |
LED Power Supplies 12W 12V 1A 90-264VAC Constant V | Sager |
AC/DC 12W 12V 1A LED | TTI Europe |
Power Supply, AC-DC,12V,1A,100-264V In, Enclosed, Pnl Mnt, LED Driver, APV-12 Series | MEAN WELL APV-12-12 | RS Americas |
SPS 12W 12V/1A CV | Schukat Electronic |
12Vdc LED Driver Plastic Case 12V 1A LED Driver | TRC Electronics |
Led Driver, Medical, 1O/P, 12W | Newark Electronics |
LED DRIVER, MEDICAL, 1O/P, 12W | element14 |
LED Driver,12V, 1A Power Supply, 12W | RS |
Mean Well APV-12-12 Enclosed Switching LED Power Supply 12 Volts 1 Amps 1 2 pcs | Jameco Electronics |
100 - 240Vac, 12W, 12V, IP42 LED Driver | Future Electronics |
Universal input · Plastic enclosure IP30 · APV-12: Overload protection, pulsing hiccup shutdown, auto recovery · APC-12: Overload protection, current limiting · Protections: short circuit/over load/over voltage · Suitable for LED lighting and moving sign applications · APV-12: Constant voltage · APC-12: Constant current | Conrad |
MEAN WELL Constant Voltage DC Power Supply, 12W, 12V, 1A | Distrelec |
Where can I find additional details, specifications and documents for a APV-12-12?
Additional datasheets, footprints and schematics for APV-12-12 are listed on our Part Details page. You can also find images and similar parts to APV-12-12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for APV-12-12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view APV-12-12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does APV-12-12 fall under?
The APV-12-12 is listed under LED Lighting Components > LED Power Supplies > AC / DC LED Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to APV-12-12 when available in the AC / DC LED Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the APV-12-12 you can contact the distributor directly for product support, shipping queries etc.
Is the APV-12-12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for APV-12-12 have stock available?
Authorised distributors including Sager, TTI Europe, RS Americas, Schukat Electronic and TRC Electronics have stock available or on a lead time for APV-12-12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for APV-12-12 often in real-time on the comparison pages.
What if I can't find stock of APV-12-12?
You can fill out our help required form which you can use to request a quote for APV-12-12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.