APT36N90BC3G by Microchip Technology

600V Punch-Thru IGBT

Status: Active
Series: IGBT-PT-600V
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

IGBT products from Microchip provide high-quality solutions for a wide range of high-voltage and high-power applications. The switching frequency range spans from DC for minimal conduction loss to 150 kHz for very-high-power-density Switch Mode Power Supply (SMPS) applications. There are six product series that utilize three different IGBT technologies: Non-Punch-Through (NPT), Punch-Through (PT) and field stop. All standard IGBT products are available as a single IGBT or as a Combi product packaged with an anti-parallel DQ series diode.

Using punch-through technology and a proprietary metal gate, this IGBT has been optimized for very fast switching, making it ideal for high frequency, high voltage switch-mode power supplies and tail current sensitive applications.

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
-
-
Buy Now

Specifications

Product Type Discrete IGBT
Package Type SOT-227, TO-247, TO-247-MAX, TO-264, TO-264-MAX, TO-268

Resources

Data Sheets
APT102GA60B2, APT102GA60L IGBT PT MOS 8 Single 600 V 102 A TO-247 MAX Datasheet
APT15GP60BDQ1G IGBT PT MOS 7 Combi 600 V 15 A TO-247 Datasheet
APT15GP60BG, APT15GP60SG IGBT PT MOS 7 Single 600 V 15 A TO-247 Datasheet
APT30GP60BDQ1G IGBT PT MOS 7 Combi 600 V 30 A TO-247 Datasheet
APT30GP60BG, APT30GP60SG IGBT PT MOS 7 Single 600 V 30 A TO-247 Datasheet
APT36GA60B, APT36GA60S IGBT PT MOS 8 Single 600 V 36 A TO-247 Datasheet
APT36GA60BD15, APT36GA60SD15 IGBT PT MOS 8 Combi 600 V 36 A TO-247 Datasheet
APT40GP60B2DQ2G IGBT PT MOS 7 Combi 600 V 40 A TO-247 MAX Datasheet
APT40GP60BG, APT40GP60SG IGBT PT MOS 7 Single 600 V 40 A TO-247 Datasheet
APT40GP60J IGBT PT MOS 7 Single 600 V 40 A SOT-227 Datasheet
APT40GP60JDQ2 IGBT PT MOS 7 Combi 600 V 40 A SOT-227 Datasheet
APT44GA60B, APT44GA60S IGBT PT MOS 8 Single 600 V 44 A TO-247 Datasheet
APT44GA60BD30, APT44GA60SD30 IGBT PT MOS 8 Combi 600 V 44 A TO-247 Datasheet
APT47GA60JD40 IGBT PT MOS 8 Combi 600 V 47 A SOT-227 Datasheet
APT50GP60B2DQ2 IGBT PT MOS 7 Combi 600 V 50 A TO-247 MAX Datasheet
APT50GP60BG, APT50GP60SG IGBT PT MOS 7 Single 600 V 50 A TO-247 Datasheet
APT50GP60J IGBT PT MOS 7 Single 600 V 50 A SOT-227 Datasheet
APT50GP60JDQ2 IGBT PT MOS 7 Combi 600 V 50 A SOT-227 Datasheet
APT54GA60B, APT54GA60S IGBT PT MOS 8 Single 600 V 54 A TO-247 Datasheet
APT54GA60BD30, APT54GA60SD30 IGBT PT MOS 8 Combi 600 V 54 A TO-247 Datasheet
APT60GA60JD60 IGBT PT MOS 8 Combi 600 V 60 A SOT-227 Datasheet
APT65GP60B2G IGBT PT MOS 7 Single 600 V 65 A TO-247 MAX Datasheet
APT65GP60J A IGBT PT MOS 7 Single 600 V 65 A SOT-227 Datasheet
APT65GP60JDQ2 IGBT PT MOS 7 Combi 600 V 65 A SOT-227 Datasheet
APT65GP60L2DQ2G IGBT PT MOS 7 Combi 600 V 65 A TO-264 MAX Datasheet
APT68GA60B, APT68GA60S IGBT PT MOS 8 Single 600 V 68 A TO-247 Datasheet
APT68GA60B2D40, APT68GA60LD40 IGBT PT MOS 8 Combi 600 V 68 A TO-247 MAX Datasheet
APT80GA60B, APT80GA60S IGBT PT MOS 8 Single 600 V 80 A TO-247 Datasheet
APT80GA60LD40 IGBT PT MOS 8 Combi 600 V 80 A TO-264 Datasheet
APT80GP60B2G IGBT PT MOS 7 Single 600 V 80 A TO-247 MAX Datasheet
APT80GP60J IGBT PT MOS 7 Single 600 V 80 A SOT-227 Datasheet
APT80GP60JDQ3 IGBT PT MOS 7 Combi 600 V 80 A SOT-227 Datasheet




Environmental Information

JEDEC Indicator N/A
ROHS Compliant
China EFUP Unknown
Device Weight (g) 6.2
Shipping Weight (kg) 0.0089
Lead Count N/A
Package Type N/A
Package Width or Size 5x15.87x41.19 mm
Soldering Composition N/A

Alternative Descriptions

POWER MOSFET TRANSISTOR | Richardson RFPD


APT36N90BC3G Transistors by Microsemi

N CHANNEL, MOSFET, 900V, 36A, TO-247

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Transistor Polarity N Channel
Drain Source Voltage Vds 900V
Continuous Drain Current Id 36mA
On Resistance Rds(on) 0.1ohm
Transistor Mounting Through Hole
Rds(on) Test Voltage Vgs 10V
RoHS Compliant Yes

Alternative Descriptions

N Channel, Mosfet, 900V, 36A, To-247 | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a APT36N90BC3G?

Additional datasheets, footprints and schematics for APT36N90BC3G are listed on our Part Details page. You can also find images and similar parts to APT36N90BC3G on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for APT36N90BC3G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view APT36N90BC3G price breaks, MOQs, lead times, inventory and SKUs from distributors.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the APT36N90BC3G you can contact the distributor directly for product support, shipping queries etc.

Is the APT36N90BC3G RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Microchip Technology.

Which authorised distributors for APT36N90BC3G have stock available?

Authorised distributors including Newark Electronics and Richardson RFPD have stock available or on a lead time for APT36N90BC3G.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for APT36N90BC3G often in real-time on the comparison pages.

What if I can't find stock of APT36N90BC3G?

You can fill out our help required form which you can use to request a quote for APT36N90BC3G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay