APSX1250 DC / AC Inverters by Tripp Lite

INVERTER / CHARGER, 12VDC / 230VAC, 1.25KW

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$757.47


Distributor Starting From Stock
Logo for RS Americas RS Americas US$890.46
1
Buy Now
Logo for Avnet America Avnet America -
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Power Supply Approvals ITE
Input Voltage Max 12VDC
No. of Outputs 2 Output
Output Voltage 230VAC
Output Power 1.25kW
Length 228.6mm
Width 222.3mm
Height 177.8mm
RoHS Compliant Yes

Alternative Descriptions

1250 continuous watts 1875 overpower | RS Americas
Inverter/Charger, 12Vdc/230Vac, 1.25Kw | Newark Electronics
1250W 12V INTL INVERTER CHARGER 230V 7.5A/30A 2 C13 OUTLET | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a APSX1250?

Additional datasheets, footprints and schematics for APSX1250 are listed on our Part Details page. You can also find images and similar parts to APSX1250 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for APSX1250 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view APSX1250 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does APSX1250 fall under?

The APSX1250 is listed under Power & Line Protection > DC / AC Inverters.

Can I view similar or alternative parts?

You can view similar parts to APSX1250 when available in the DC / AC Inverters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the APSX1250 you can contact the distributor directly for product support, shipping queries etc.

Is the APSX1250 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for APSX1250 have stock available?

Authorised distributors including RS Americas, Newark Electronics and Avnet America have stock available or on a lead time for APSX1250.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for APSX1250 often in real-time on the comparison pages.

What if I can't find stock of APSX1250?

You can fill out our help required form which you can use to request a quote for APSX1250 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay