APSX1012SW DC / AC Inverters by Tripp Lite

INVERTER / CHARGER, 230VAC / 12VDC, 230 V

Status: Unknown
Series: -
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$1,157.69


Distributor Starting From Stock
Logo for Avnet America Avnet America -
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Power Supply Approvals ITE
Input Voltage Max 12VDC
No. of Outputs 1 Output
Output Voltage 230VAC
Output Power 1kW
Length 225mm
Width 185mm
Height 415mm
Weight 16kg
RoHS Compliant Yes

Alternative Descriptions

Inverter/Charger, 230Vac/12Vdc, 230 V | Newark Electronics
1000W 12V INTL INVERTER CHRGR PURE SINE WAVE 230V 4A/40A HW | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a APSX1012SW?

Additional datasheets, footprints and schematics for APSX1012SW are listed on our Part Details page. You can also find images and similar parts to APSX1012SW on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for APSX1012SW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view APSX1012SW price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does APSX1012SW fall under?

The APSX1012SW is listed under Power & Line Protection > DC / AC Inverters.

Can I view similar or alternative parts?

You can view similar parts to APSX1012SW when available in the DC / AC Inverters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the APSX1012SW you can contact the distributor directly for product support, shipping queries etc.

Is the APSX1012SW RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for APSX1012SW have stock available?

Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for APSX1012SW.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for APSX1012SW often in real-time on the comparison pages.

What if I can't find stock of APSX1012SW?

You can fill out our help required form which you can use to request a quote for APSX1012SW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay