Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
For Use With | Unregulated Systems |
---|---|
Accessory Type | Power Supply / Current Source |
External Depth | 44.5mm |
External Height | 73.7mm |
External Width | 60.5mm |
Input Current Max | 20mA |
Power Supply/Current Source | Newark Electronics |
Where can I find additional details, specifications and documents for a APSIS000?
Additional datasheets, footprints and schematics for APSIS000 are listed on our Part Details page. You can also find images and similar parts to APSIS000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for APSIS000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view APSIS000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does APSIS000 fall under?
The APSIS000 is listed under Power & Line Protection > Power Supplies > Power Supply Accessories.
Can I view similar or alternative parts?
You can view similar parts to APSIS000 when available in the Power Supply Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the APSIS000 you can contact the distributor directly for product support, shipping queries etc.
Is the APSIS000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for APSIS000 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for APSIS000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for APSIS000 often in real-time on the comparison pages.
What if I can't find stock of APSIS000?
You can fill out our help required form which you can use to request a quote for APSIS000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.