APSINT2424 DC / AC Inverters by Tripp Lite

INVERTER / CHARGER, 24VDC / 230VAC, 2.4KW

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1,238.34

Distributor Stock
Logo for Newark
Newark
from US$1,238.34
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$1,518.15
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Power Supply Approvals ITE
Input Voltage Max 24VDC
No. of Outputs 1 Output
Output Voltage 230VAC
Output Power 2.4kW
Length 412.75mm
Width 215.9mm
Height 184.15mm
RoHS Compliant Yes

Alternative Descriptions

Inverter/Charger, 24Vdc/230Vac, 2.4Kw | Newark Electronics
2400 continuous watts 3600 overpower watts 4800 doubleboost watts Hardwired 2400 | Tripp Lite APS INT2424 | RS Americas
2400W INVERTER / CHARGER 24V DC OR 230V AC 30A HARDWIRE | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a APSINT2424?

Additional datasheets, footprints and schematics for APSINT2424 are listed on our Part Details page. You can also find images and similar parts to APSINT2424 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for APSINT2424 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view APSINT2424 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does APSINT2424 fall under?

The APSINT2424 is listed under Power & Line Protection > DC / AC Inverters.

Can I view similar or alternative parts?

You can view similar parts to APSINT2424 when available in the DC / AC Inverters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the APSINT2424 you can contact the distributor directly for product support, shipping queries etc.

Is the APSINT2424 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for APSINT2424 have stock available?

Authorised distributors including Newark Electronics, RS Americas and Avnet America have stock available or on a lead time for APSINT2424.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for APSINT2424 often in real-time on the comparison pages.

What if I can't find stock of APSINT2424?

You can fill out our help required form which you can use to request a quote for APSINT2424 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay