APSA4R0ELL561MHB5S Capacitors by United Chemi-Con

ALUMINUM ELECTROLYTIC CAPACITOR, 560UF, 4V 20%

Status: Unknown
Series: PSA Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.36

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for element14
element14
from US$0.36
-
Buy Now

Specifications

Capacitance 560µF
Voltage Rating 4V
AE Capacitor Case Radial Can
Product Range PSA Series
ESR 0.007ohm
Lifetime @ Temperature 5000 hours @ 125°C
Operating Temperature Min -55°C
RoHS Compliant Yes

Alternative Descriptions

CAPACITOR ALUM ELEC, 560UF, 4V 20% | element14
Aluminum Electrolytic Capacitor, 560Uf, 4V 20% | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a APSA4R0ELL561MHB5S?

Additional datasheets, footprints and schematics for APSA4R0ELL561MHB5S are listed on our Part Details page. You can also find images and similar parts to APSA4R0ELL561MHB5S on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for APSA4R0ELL561MHB5S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view APSA4R0ELL561MHB5S price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does APSA4R0ELL561MHB5S fall under?

The APSA4R0ELL561MHB5S is listed under Passive Components > Capacitors > Polymer Capacitors > Aluminium Polymer Capacitors.

Can I view similar or alternative parts?

You can view similar parts to APSA4R0ELL561MHB5S when available in the Aluminium Polymer Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the APSA4R0ELL561MHB5S you can contact the distributor directly for product support, shipping queries etc.

Is the APSA4R0ELL561MHB5S RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for APSA4R0ELL561MHB5S have stock available?

Authorised distributors including element14 and Newark Electronics have stock available or on a lead time for APSA4R0ELL561MHB5S.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for APSA4R0ELL561MHB5S often in real-time on the comparison pages.

What if I can't find stock of APSA4R0ELL561MHB5S?

You can fill out our help required form which you can use to request a quote for APSA4R0ELL561MHB5S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay