Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Power Supply Approvals | ITE |
---|---|
Input Voltage Max | 48VDC |
No. of Outputs | 1 Output |
Output Voltage | 120VAC |
Output Power | 2.4kW |
Length | 425.45mm |
Width | 215.9mm |
Height | 184.15mm |
RoHS Compliant | NA |
Tripp Lite Inverter / Charger 2400W 48V DC to 120V AC 15A Hardwire UL rated | Tripp Lite APS2448UL | RS Americas |
Inverter/Charger, 48Vdc/120Vac, 2.4Kw | Newark Electronics |
INVERTER CHARGER 2400W 48V DC TO 120V AC 15A HARDWIRE UL | Avnet America |
Where can I find additional details, specifications and documents for a APS2448UL?
Additional datasheets, footprints and schematics for APS2448UL are listed on our Part Details page. You can also find images and similar parts to APS2448UL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for APS2448UL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view APS2448UL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does APS2448UL fall under?
The APS2448UL is listed under Power & Line Protection > DC / AC Inverters.
Can I view similar or alternative parts?
You can view similar parts to APS2448UL when available in the DC / AC Inverters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the APS2448UL you can contact the distributor directly for product support, shipping queries etc.
Is the APS2448UL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for APS2448UL have stock available?
Authorised distributors including RS Americas, Newark Electronics and Avnet America have stock available or on a lead time for APS2448UL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for APS2448UL often in real-time on the comparison pages.
What if I can't find stock of APS2448UL?
You can fill out our help required form which you can use to request a quote for APS2448UL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.