Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$548.75
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$548.75
|
No stock
|
Buy Now |
Product Range | - |
---|---|
Scope Channels | 2 Channel |
Bandwidth | 30MHz |
Sampling Rate | 240MSPS |
Display Memory Depth | 256 pts |
Calculated Rise Time | - |
Kit Contents | One 60MHz Probe Per Channel (10 |
Manufacturer Warranty | 1 Year |
Plug Type | - |
External Depth | 50mm |
External Height | 150mm |
External Width | 230mm |
Input Impedance | 1Mohm |
Input Voltage | 200V |
Oscilloscope Bandwidth | 30MHz |
Scope Type | PC Based |
Supply Voltage Max | 9VDC |
Weight | 870g |
OSCILLOSCOPE, 2 CH, 30MHZ | Farnell |
Where can I find additional details, specifications and documents for a APS230?
Additional datasheets, footprints and schematics for APS230 are listed on our Part Details page. You can also find images and similar parts to APS230 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for APS230 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view APS230 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does APS230 fall under?
The APS230 is listed under Test Equipment > Oscilloscopes > PC Based Oscilloscopes.
Can I view similar or alternative parts?
You can view similar parts to APS230 when available in the PC Based Oscilloscopes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the APS230 you can contact the distributor directly for product support, shipping queries etc.
Is the APS230 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for APS230 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for APS230.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for APS230 often in real-time on the comparison pages.
What if I can't find stock of APS230?
You can fill out our help required form which you can use to request a quote for APS230 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.