APS2241SZ Optocouplers by Panasonic


Where to Buy

Prices starting from US$2.01

Distributor Stock
Logo for Farnell
Farnell
from US$2.39
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.47
-
Buy Now
Logo for Avnet America
Avnet America
from US$2.01
-
Buy Now

Specifications

Figure of Output Open drain output
Transfer Rate Typ. 20 Mbps
Supply Voltage 3 to 5V DC
Packing Quantity Tape and reel (Picked from the 3/4/5-pin side)
Packing Quantity; Inner Carton (Pcs.) 1,000
Packing Quantity; Outer Carton (Pcs.) 1,000
Applications Note: Please contact our sales representative for automotive applications.
Conditions Please confirm the datasheet
Number of Channels 1ch
Package SOP
Input LED Forward Current (IF) 25mA
Input LED Reverse Voltage (VR) 5V
Input Peak Forward Current (IFP) 1A
Output Supply Voltage (VCC) 6V
Output Output Voltage (VO) 6V
Output Output Current (IO) 25mA
Output Power Dissipation (Pout) 40mW
I/O Isolation Voltage (Viso) 3,750V rms
Temperature Limits Operating (Topr) –40 to +105°C
Temperature Limits Storage (Tstg) –40 to +125°C
Input Threshold Input Current (Max.) (IFHL) 4mA
Input LED Dropout Voltage (Min.) (VF) 1.45V
Input LED Dropout Voltage (Typ.) (VF) 1.6V
Input LED Dropout Voltage (Max.) (VF) 1.8V
Input Input Capacitance (Typ.) (Ct) 20pF
Output Low Level Supply Current (Max.) (ICCL) 3mA
Output High Level Supply Current (Max.) (ICCH) 3mA
Output Low level output voltage (Max.) (VOL) 0.6V
Transfer Characteristics Propagation Delay Time (H → L) (Max.) (tpHL) 60ns
Transfer Characteristics Propagation Delay Time (L → H) (Max.) (tpLH) 60ns
Transfer Characteristics Propagation Delay Skew (Max.) (tpsk) 40ns
Transfer Characteristics Pulse Width Distortion (Max.) (|tpHL-tpLH|) 35ns
Output High Level Output Current (Max.) (IOH) 50µA
Transfer Characteristics Common Mode Transient Immunity at Low Level Output (Min.) (CML) 20kV / µs
Transfer Characteristics Output Rise Time (Typ.) (tr) 18ns
Transfer Characteristics Output Fall Time (Typ.) (tf) 1ns
Transfer Characteristics Common Mode Transient Immunity at High Level Output (Min.) (CMH) 20kV / µs
Transfer Characteristics I/O Capacitance (Typ.) (Csio) 0.5pF
Transfer Characteristics Initial I/O Isolation Resistance (Min.) (Riso) 1,000MΩ
LED forward current (Min.) (IF) 6mA
LED forward current (Max.) (IF) 12mA
Supply Voltage (Min.) (VCC) 2.7V
Supply Voltage (Max.) (VCC) 5.5V
LED Gff Voltage (Min.) (VF(OFF)) 0V
LED Off Voltage (Max.) (VF(OFF)) 0.8V
Junction temperature (Tj) 125°C

Alternative Descriptions

Optocoupler, Digital, 3.75Kv, Sop-5 | Newark Electronics
Optocoupler Open-Drain DC-IN 1-CH 4-Pin SOP T/R | Avnet America
OPTOCOUPLER, DIGITAL, 3.75KV, SOP-5 | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a APS2241SZ?

Additional datasheets, footprints and schematics for APS2241SZ are listed on our Part Details page. You can also find images and similar parts to APS2241SZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for APS2241SZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view APS2241SZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does APS2241SZ fall under?

The APS2241SZ is listed under Relays & Contactors > Optocouplers > PhotoIC Couplers > 20 Mbps Type.

Can I view similar or alternative parts?

You can view similar parts to APS2241SZ when available in the 20 Mbps Type range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the APS2241SZ you can contact the distributor directly for product support, shipping queries etc.

Is the APS2241SZ RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for APS2241SZ have stock available?

Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for APS2241SZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for APS2241SZ often in real-time on the comparison pages.

What if I can't find stock of APS2241SZ?

You can fill out our help required form which you can use to request a quote for APS2241SZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay