Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Hall Effect Type | Latching |
---|---|
Operate Point Typ | 50G |
Release Point Typ | -50G |
Supply Voltage Min | 2.8V |
Supply Voltage Max | 24V |
Sensor Case Style | SOT-23W |
No. of Pins | 3 Pin |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Hall Effect Sensor, Latch, 50G, Sot-23W | Newark Electronics |
HALL EFFECT SENSOR, LATCH, 50G, SOT-23W | element14 |
Where can I find additional details, specifications and documents for a APS13291KLHALT?
Additional datasheets, footprints and schematics for APS13291KLHALT are listed on our Part Details page. You can also find images and similar parts to APS13291KLHALT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for APS13291KLHALT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view APS13291KLHALT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does APS13291KLHALT fall under?
The APS13291KLHALT is listed under Allegro MicroSystems Parts.
Can I view similar or alternative parts?
You can view similar parts to APS13291KLHALT when available in the Allegro MicroSystems Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the APS13291KLHALT you can contact the distributor directly for product support, shipping queries etc.
Is the APS13291KLHALT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for APS13291KLHALT have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for APS13291KLHALT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for APS13291KLHALT often in real-time on the comparison pages.
What if I can't find stock of APS13291KLHALT?
You can fill out our help required form which you can use to request a quote for APS13291KLHALT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.