Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Figure of Output | Totem pole output |
---|---|
Transfer Rate | Typ. 20 Mbps |
Supply Voltage | 3 to 5V DC |
Packing Quantity | Tape and reel (Picked from the 1/2-pin side) |
Packing Quantity; Inner Carton (Pcs.) | 1,000 |
Packing Quantity; Outer Carton (Pcs.) | 1,000 |
Applications | Note: Please contact our sales representative for automotive applications. |
Conditions | Please confirm the datasheet |
Number of Channels | 1ch |
Package | SOP |
Input LED Forward Current (IF) | 25mA |
Input LED Reverse Voltage (VR) | 5V |
Input Peak Forward Current (IFP) | 1A |
Output Supply Voltage (VCC) | 6V |
Output Output Voltage (VO) | 6V |
Output Output Current (IO) | 10mA |
Output Power Dissipation (Pout) | 40mW |
I/O Isolation Voltage (Viso) | 3,750V rms |
Temperature Limits Operating (Topr) | –40 to +105°C |
Temperature Limits Storage (Tstg) | –40 to +125°C |
Input Threshold Input Current (Max.) (IFHL) | 4mA |
Input LED Dropout Voltage (Min.) (VF) | 1.45V |
Input LED Dropout Voltage (Typ.) (VF) | 1.6V |
Input LED Dropout Voltage (Max.) (VF) | 1.8V |
Input Input Capacitance (Typ.) (Ct) | 20pF |
Output Low Level Supply Current (Max.) (ICCL) | 3mA |
Output High Level Supply Current (Max.) (ICCH) | 3mA |
Output Low level output voltage (Max.) (VOL) | 0.4V |
Output High Level Output Voltage (Min.) (VOH) | 4V |
Transfer Characteristics Propagation Delay Time (H → L) (Max.) (tpHL) | 55ns |
Transfer Characteristics Propagation Delay Time (L → H) (Max.) (tpLH) | 55ns |
Transfer Characteristics Propagation Delay Skew (Max.) (tpsk) | 30ns |
Transfer Characteristics Pulse Width Distortion (Max.) (|tpHL-tpLH|) | 30ns |
Transfer Characteristics Common Mode Transient Immunity at Low Level Output (Min.) (CML) | 20kV / µs |
Transfer Characteristics Output Rise Time (Typ.) (tr) | 2ns |
Transfer Characteristics Output Fall Time (Typ.) (tf) | 2ns |
Transfer Characteristics Common Mode Transient Immunity at High Level Output (Min.) (CMH) | 20kV / µs |
Transfer Characteristics I/O Capacitance (Typ.) (Csio) | 0.5pF |
Transfer Characteristics Initial I/O Isolation Resistance (Min.) (Riso) | 1,000MΩ |
LED forward current (Min.) (IF) | 6mA |
LED forward current (Max.) (IF) | 12mA |
Supply Voltage (Min.) (VCC) | 2.7V |
Supply Voltage (Max.) (VCC) | 5.5V |
LED Gff Voltage (Min.) (VF(OFF)) | 0V |
LED Off Voltage (Max.) (VF(OFF)) | 0.8V |
Junction temperature (Tj) | 125°C |
Optocoupler, Digital, 3.75Kv, Sop-5 | Newark Electronics |
Optocoupler Totem-Pole DC-IN 1-CH 4-Pin SOP T/R | Avnet America |
OPTOCOUPLER, DIGITAL, 3.75KV, SOP-5 | Farnell |
Where can I find additional details, specifications and documents for a APS1241SX?
Additional datasheets, footprints and schematics for APS1241SX are listed on our Part Details page. You can also find images and similar parts to APS1241SX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for APS1241SX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view APS1241SX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does APS1241SX fall under?
The APS1241SX is listed under Relays & Contactors > Optocouplers > PhotoIC Couplers > 20 Mbps Type.
Can I view similar or alternative parts?
You can view similar parts to APS1241SX when available in the 20 Mbps Type range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the APS1241SX you can contact the distributor directly for product support, shipping queries etc.
Is the APS1241SX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for APS1241SX have stock available?
Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for APS1241SX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for APS1241SX often in real-time on the comparison pages.
What if I can't find stock of APS1241SX?
You can fill out our help required form which you can use to request a quote for APS1241SX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.