Status: | Unknown |
---|---|
Series: | APS11700 |
RoHS: | Unknown |
Hall Effect Type | Omnipolar Switch |
---|---|
Operate Point Typ | 40G |
Release Point Typ | 22.5G |
Supply Voltage Min | 3.3V |
Supply Voltage Max | 24V |
Sensor Case Style | SIP |
No. of Pins | 3 Pin |
Product Range | APS11700 |
Automotive Qualification Standard | AEC-Q100 |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Hall Effect Sw, Omnipolar Sw, Sip-3 | Newark Electronics |
HALL EFFECT SW, OMNIPOLAR SW, SIP-3 | element14 |
Where can I find additional details, specifications and documents for a APS11760LUAA-0PL?
Additional datasheets, footprints and schematics for APS11760LUAA-0PL are listed on our Part Details page. You can also find images and similar parts to APS11760LUAA-0PL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for APS11760LUAA-0PL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view APS11760LUAA-0PL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does APS11760LUAA-0PL fall under?
The APS11760LUAA-0PL is listed under Allegro MicroSystems Parts.
Can I view similar or alternative parts?
You can view similar parts to APS11760LUAA-0PL when available in the Allegro MicroSystems Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the APS11760LUAA-0PL you can contact the distributor directly for product support, shipping queries etc.
Is the APS11760LUAA-0PL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for APS11760LUAA-0PL have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for APS11760LUAA-0PL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for APS11760LUAA-0PL often in real-time on the comparison pages.
What if I can't find stock of APS11760LUAA-0PL?
You can fill out our help required form which you can use to request a quote for APS11760LUAA-0PL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.