Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Output Voltage Max | 270V |
---|---|
Output Current Max | 10A |
Interface Type | USB, RS232 |
Input Voltage | 90V AC to 253V AC |
Power Rating | 1.4kVA |
RoHS Compliant | No |
Power Supply, Bench, Adj, 1O/P, 270V | Newark Electronics |
Where can I find additional details, specifications and documents for a APS1102A?
Additional datasheets, footprints and schematics for APS1102A are listed on our Part Details page. You can also find images and similar parts to APS1102A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for APS1102A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view APS1102A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does APS1102A fall under?
The APS1102A is listed under Test & Measurement > Bench Power Supplies, Sources & Loads > AC Power Sources.
Can I view similar or alternative parts?
You can view similar parts to APS1102A when available in the AC Power Sources range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the APS1102A you can contact the distributor directly for product support, shipping queries etc.
Is the APS1102A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for APS1102A have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for APS1102A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for APS1102A often in real-time on the comparison pages.
What if I can't find stock of APS1102A?
You can fill out our help required form which you can use to request a quote for APS1102A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.