Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No. of Amplifiers | 1 Amplifier |
---|---|
Input Offset Voltage | 1V |
Bandwidth | 5MHz |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -55°C |
Operating Temperature Max | 150°C |
RoHS Compliant | Yes |
No. Of Channels:3Channels | Newark Electronics |
Board Mount Motion & Position Sensors 1ST LEVEL VEH POS | Sager |
Where can I find additional details, specifications and documents for a APS00A?
Additional datasheets, footprints and schematics for APS00A are listed on our Part Details page. You can also find images and similar parts to APS00A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for APS00A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view APS00A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does APS00A fall under?
The APS00A is listed under Semiconductors - ICs > Amplifiers & Comparators > Instrumentation Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to APS00A when available in the Instrumentation Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the APS00A you can contact the distributor directly for product support, shipping queries etc.
Is the APS00A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for APS00A have stock available?
Authorised distributors including Newark Electronics and Sager have stock available or on a lead time for APS00A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for APS00A often in real-time on the comparison pages.
What if I can't find stock of APS00A?
You can fill out our help required form which you can use to request a quote for APS00A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.