Status: | Unknown |
---|---|
Series: | APS-7000 Series |
RoHS: | Unknown |
Product Range | APS-7000 Series |
---|---|
Output Power Max | 1000VA |
Output Voltage Max | 310Vrms |
Output Current Max | 4.2A |
No. of Phases | - |
Plug Type | EU UK |
SVHC | No SVHC (15-Jan-2018) |
Power Supply, 1-Ch, 310V, 4.2A, Prog | Newark Electronics |
AC SOURCE, PROG, 1KVA, 0-310V | element14 |
Where can I find additional details, specifications and documents for a APS-7100?
Additional datasheets, footprints and schematics for APS-7100 are listed on our Part Details page. You can also find images and similar parts to APS-7100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for APS-7100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view APS-7100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does APS-7100 fall under?
The APS-7100 is listed under Test Equipment > Bench Power Supplies Sources & Loads > AC Power Sources.
Can I view similar or alternative parts?
You can view similar parts to APS-7100 when available in the AC Power Sources range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the APS-7100 you can contact the distributor directly for product support, shipping queries etc.
Is the APS-7100 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for APS-7100 have stock available?
Authorised distributors including Newark Electronics, Jameco Electronics, element14, TestEquity and Farnell have stock available or on a lead time for APS-7100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for APS-7100 often in real-time on the comparison pages.
What if I can't find stock of APS-7100?
You can fill out our help required form which you can use to request a quote for APS-7100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.