APM110E Motors & Drives by Unknown

ANALOGUE MOTOR LOAD MONITOR 230V

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$350.85


Distributor Starting From Stock
Logo for element14 element14 US$350.85
-
Buy Now
Logo for Farnell Farnell US$420.71
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Supply Voltage Min -
Supply Voltage Max 230VAC
No. of Phases Three Phase
Power Rating 80kW
Output Voltage Max 250V
Product Range -

Alternative Descriptions

Motor Load Monitor APM110E | RS


Frequently Asked Questions

Where can I find additional details, specifications and documents for a APM110E?

Additional datasheets, footprints and schematics for APM110E are listed on our Part Details page. You can also find images and similar parts to APM110E on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for APM110E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view APM110E price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does APM110E fall under?

The APM110E is listed under Automation & Process Control > Motors & Drives > Motor Drivers / Motor Speed Controllers.

Can I view similar or alternative parts?

You can view similar parts to APM110E when available in the Motor Drivers / Motor Speed Controllers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the APM110E you can contact the distributor directly for product support, shipping queries etc.

Is the APM110E RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for APM110E have stock available?

Authorised distributors including RS, element14 and Farnell have stock available or on a lead time for APM110E.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for APM110E often in real-time on the comparison pages.

What if I can't find stock of APM110E?

You can fill out our help required form which you can use to request a quote for APM110E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay