Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$394.06
Distributor | Stock | ||
---|---|---|---|
element14
from US$394.06
|
-
|
Buy Now |
Supply Voltage Min | 8VDC |
---|---|
Supply Voltage Max | 30VDC |
No. of Phases | Three Phase |
Power Rating | 70kW |
Output Voltage Max | 250V |
Product Range | - |
Where can I find additional details, specifications and documents for a APM110?
Additional datasheets, footprints and schematics for APM110 are listed on our Part Details page. You can also find images and similar parts to APM110 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for APM110 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view APM110 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does APM110 fall under?
The APM110 is listed under Automation & Process Control > Motors & Drives > Motor Drivers / Motor Speed Controllers.
Can I view similar or alternative parts?
You can view similar parts to APM110 when available in the Motor Drivers / Motor Speed Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the APM110 you can contact the distributor directly for product support, shipping queries etc.
Is the APM110 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for APM110 have stock available?
Authorised distributors including element14 have stock available or on a lead time for APM110.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for APM110 often in real-time on the comparison pages.
What if I can't find stock of APM110?
You can fill out our help required form which you can use to request a quote for APM110 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.