Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage Min | - |
---|---|
Supply Voltage Max | 24VDC |
No. of Phases | Three Phase |
Power Rating | - |
Output Voltage Max | 10V |
Product Range | - |
Motor Load Transducer APM10 | RS |
KW TRANSMITTER, ANALOGUE O/P | element14 |
Where can I find additional details, specifications and documents for a APM10?
Additional datasheets, footprints and schematics for APM10 are listed on our Part Details page. You can also find images and similar parts to APM10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for APM10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view APM10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does APM10 fall under?
The APM10 is listed under Automation & Process Control > Motors & Drives > Motor Drivers / Motor Speed Controllers.
Can I view similar or alternative parts?
You can view similar parts to APM10 when available in the Motor Drivers / Motor Speed Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the APM10 you can contact the distributor directly for product support, shipping queries etc.
Is the APM10 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for APM10 have stock available?
Authorised distributors including RS, element14 and Farnell have stock available or on a lead time for APM10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for APM10 often in real-time on the comparison pages.
What if I can't find stock of APM10?
You can fill out our help required form which you can use to request a quote for APM10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.