APM-VOLT-APN Part Information

Details for APM-VOLT-APN by Trumeter

Electrical & Lighting>Industrial Automation & Control Gear>Panel Meters & Instrumentation

Part Downloads

Part Specifications

No. of Digits / Alpha 4
Meter Function AC Voltage / DC Voltage
Meter Range 0V AC to 528V AC / 0V DC to 600V DC
Digit Height 12mm
Panel Cutout Height 68.072mm
Panel Cutout Width 68.072mm
Supply Voltage Min 12V
Supply Voltage Max 24V
Operating Temperature Min -10°C
Operating Temperature Max 60°C
Product Range -
SVHC No SVHC (15-Jan-2018)
RoHS Compliant

Alternative Part Descriptions

  • AC/DC VOLTAGE METER, 12VAC/DC TO 24VAC/DC; No. of Digits / Alpha:4; Meter Function:AC Voltage / DC Voltage; Meter Range:0V AC to 528V AC / 0V DC to 600V DC; Digit Height:12mm; Panel Cutout Height:68.072mm; Panel Cutout Width:68.072mmRoHS Compliant: Yes | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a APM-VOLT-APN?

Additional datasheets, footprints and schematics for APM-VOLT-APN are listed in our Part Details tab. You can also find the APM-VOLT-APN image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for APM-VOLT-APN in the Pricing & Inventory tab next to part details. You can view APM-VOLT-APN price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does APM-VOLT-APN fall under?

The APM-VOLT-APN is listed under Electrical & Lighting > Industrial Automation & Control Gear > Panel Meters & Instrumentation.

Can I view similar or alternative parts?

You can view similar parts to APM-VOLT-APN when available in the Panel Meters & Instrumentation range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the APM-VOLT-APN you can contact the distributor directly for product support, shipping queries etc.

Is the APM-VOLT-APN RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for APM-VOLT-APN have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for APM-VOLT-APN.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for APM-VOLT-APN often in real-time on the comparison pages.

What if I can't find stock of APM-VOLT-APN?

You can fill out our help required form which you can use to request a quote for APM-VOLT-APN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for APM-VOLT-APN

Loading...
Loading Results for APM-VOLT-APN
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us