Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$86.91
Distributor | Stock | ||
---|---|---|---|
RS
from US$107.00
|
4
in stock
|
Buy Now | |
Newark Electronics
from US$101.36
|
29
in stock
|
Buy Now | |
Rapid Electronics
from US$88.84
|
12
in stock
|
Buy Now | |
RS Americas
from US$97.46
|
9
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$86.91
|
8
in stock
|
Buy Now | |
element14
from US$132.58
|
5
in stock
|
Buy Now | |
Farnell
from US$107.00
|
5
in stock
|
Buy Now | |
Carlton-Bates
from US$111.55
|
-
|
Buy Now |
No. of Digits / Alpha | 4 |
---|---|
Meter Function | AC Voltage / DC Voltage |
Meter Range | 0V AC to 528V AC / 0V DC to 600V DC |
Digit Height | 12mm |
Panel Cutout Height | 68.072mm |
Panel Cutout Width | 68.072mm |
Supply Voltage Min | 12V |
Supply Voltage Max | 24V |
Operating Temperature Min | -10°C |
Operating Temperature Max | 60°C |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Ac/Dc Voltage Meter, 12Vac/Dc To 24Vac/Dc | Newark Electronics |
Trumeter APM-VOLT-ANO APM Volt Meter Negative LCD with Outputs | Rapid Electronics |
Panel Meter, Voltage,0-600 VDC,0-528 VAC,4 Digit, LCD,12-24VAC/VDC, APM Series | Trumeter APM-VOLT-ANO | RS Americas |
Voltmeter | Transfer Multisort Elektronik |
PANEL METER, 4DIGIT, 24V, NEGATIVE LCD | element14 |
APM Digital Panel Meter - Voltage | RS |
Volt Meter, 12 to 24 VAC/DC, LCD 4 Digit Display | Carlton-Bates |
Where can I find additional details, specifications and documents for a APM-VOLT-ANO?
Additional datasheets, footprints and schematics for APM-VOLT-ANO are listed on our Part Details page. You can also find images and similar parts to APM-VOLT-ANO on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for APM-VOLT-ANO on our Product Comparison page. Access via the 'View Pricing & Stock' button to view APM-VOLT-ANO price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does APM-VOLT-ANO fall under?
The APM-VOLT-ANO is listed under Electrical & Lighting > Industrial Automation & Control Gear > Panel Meters & Instrumentation.
Can I view similar or alternative parts?
You can view similar parts to APM-VOLT-ANO when available in the Panel Meters & Instrumentation range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the APM-VOLT-ANO you can contact the distributor directly for product support, shipping queries etc.
Is the APM-VOLT-ANO RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for APM-VOLT-ANO have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, RS Americas, Transfer Multisort Elektronik and element14 have stock available or on a lead time for APM-VOLT-ANO.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for APM-VOLT-ANO often in real-time on the comparison pages.
What if I can't find stock of APM-VOLT-ANO?
You can fill out our help required form which you can use to request a quote for APM-VOLT-ANO from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.